Advantech 1MS/s, 16-bit, 32-ch Analog Input PCIE Card PCIE-1805-AE

Description
1MS/s, 16-bit, 32-ch Analog Input PCIE Card 32-ch single-ended or 16-ch differential or a combination of analog input 16-bit A/D converter, with up to 1MHz sampling rate Multi-card synchronization Current measurement (0-20mA or 4-20mA) Support digital and analog triggers Auto calibration
Request a Quote Datasheet
Description
1MS/s, 16-bit, 32-ch Analog Input PCIE Card 32-ch single-ended or 16-ch differential or a combination of analog input 16-bit A/D converter, with up to 1MHz sampling rate Multi-card synchronization Current measurement (0-20mA or 4-20mA) Support digital and analog triggers Auto calibration
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1MS/s, 16-bit, 32-ch Analog Input PCIE Card - PCIE-1805-AE - Advantech
Cincinnati, OH, United States
1MS/s, 16-bit, 32-ch Analog Input PCIE Card
PCIE-1805-AE
1MS/s, 16-bit, 32-ch Analog Input PCIE Card PCIE-1805-AE
1MS/s, 16-bit, 32-ch Analog Input PCIE Card 32-ch single-ended or 16-ch differential or a combination of analog input 16-bit A/D converter, with up to 1MHz sampling rate Multi-card synchronization Current measurement (0-20mA or 4-20mA) Support digital and analog triggers Auto calibration

1MS/s, 16-bit, 32-ch Analog Input PCIE Card

  • 32-ch single-ended or 16-ch differential or a combination of analog input
  • 16-bit A/D converter, with up to 1MHz sampling rate
  • Multi-card synchronization
  • Current measurement (0-20mA or 4-20mA)
  • Support digital and analog triggers
  • Auto calibration
Buy Now Datasheet
Data Acquisition (DAQ) - 2084-PCIE-1805-AE-ND - DigiKey
Thief River Falls, MN, United States
Data Acquisition (DAQ)
2084-PCIE-1805-AE-ND
Data Acquisition (DAQ) 2084-PCIE-1805-AE-ND
CARD ANALOG INPUT PCIE

CARD ANALOG INPUT PCIE

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Data Acquisition Data Acquisition
Product Number PCIE-1805-AE 2084-PCIE-1805-AE-ND
Product Name 1MS/s, 16-bit, 32-ch Analog Input PCIE Card Data Acquisition (DAQ)
Data Acquisition Input Module
Unlock Full Specs
to access all available technical data

Similar Products

250 kS/s, 16-bit, 64-ch Analog Input Universal PCI Card - PCI-1747U-AE - Advantech
Specs
Data Acquisition Input Module
Sampling Frequency 250 kHz
Resolution 16 bits
View Details
4-ch Analog Input Module - ADAM-3617-AE - Advantech
Specs
Data Acquisition Input Module
Differential Channels Differential Channels
Sampling Frequency 0.0100 kHz
View Details
2 suppliers
Data Acquisition (DAQ) - 2084-PCI-1752USO-BE-ND - DigiKey
Specs
Outputs Analog Voltage Output
View Details
48 kS/s, 14-bit, 8-ch Multifunction USB Module - USB-4704-AE - Advantech
Specs
Outputs Analog Voltage Output
Sampling Frequency 48 kHz
Resolution 12 bits
View Details
2 suppliers