Advantech 8-ch Analog Input Module with Independent Input Range ADAM-5017P-AE

Description
8-ch Analog Input Module with Independent Input Range Accuracy: Voltage mode : ±0.1% or better, Current mode : ±0.2% or better High Common Mode: 200 VDC Over Voltage Protection: ±60 VDC Built-in TVS/ESD Protection Isolation Voltage: 3,000 VDC CMR @ 50/60 Hz: 92 dB min. Channels: 8 differential and independent configuration channels Input Impedance: Voltage: 800kΩ, Current: 120Ω (Build-in 120Ω. register for Current Input) for Curren lnput Type: mV, V (supports uni-polar and bipolar), mA Sampling Rate: 10 samples/sec
Request a Quote
Description
8-ch Analog Input Module with Independent Input Range Accuracy: Voltage mode : ±0.1% or better, Current mode : ±0.2% or better High Common Mode: 200 VDC Over Voltage Protection: ±60 VDC Built-in TVS/ESD Protection Isolation Voltage: 3,000 VDC CMR @ 50/60 Hz: 92 dB min. Channels: 8 differential and independent configuration channels Input Impedance: Voltage: 800kΩ, Current: 120Ω (Build-in 120Ω. register for Current Input) for Curren lnput Type: mV, V (supports uni-polar and bipolar), mA Sampling Rate: 10 samples/sec
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADAM-5017 is an 8-channel analog input module designed for industrial applications. It features independent input ranges, allowing each channel to be configured for different voltage or current inputs. The module supports a variety of input ranges including ±150 mV, ±500 mV, ±1 V, ±5 V, ±10 V, ±15 V, ±20 mA, and 4-20 mA. It has a resolution of 16 bits and a maximum sampling rate of 10 samples per second. The device offers an accuracy of ±0.1% for voltage inputs and ±0.2% for current inputs, with a common mode rejection ratio (CMR) of 92 dB minimum at 50/60 Hz. Input impedance is 20 M,Ѷ for voltage and 120 ,Ѷ for current inputs. The module is housed in an ABS+PC enclosure and has a maximum power consumption of 1.25 W. Protection features include an isolation voltage of 3,000 V DC and built-in overvoltage protection. The ADAM-5017 is CE and FCC Class A certified, making it suitable for various industrial environments.

Datasheet Summary
Powered by GS/AI

The ADAM-5017 is an 8-channel analog input module designed for industrial applications. It features independent input ranges, allowing each channel to be configured for different voltage or current inputs. The module supports a variety of input ranges including ±150 mV, ±500 mV, ±1 V, ±5 V, ±10 V, ±15 V, ±20 mA, and 4-20 mA. It has a resolution of 16 bits and a maximum sampling rate of 10 samples per second. The device offers an accuracy of ±0.1% for voltage inputs and ±0.2% for current inputs, with a common mode rejection ratio (CMR) of 92 dB minimum at 50/60 Hz. Input impedance is 20 M,Ѷ for voltage and 120 ,Ѷ for current inputs. The module is housed in an ABS+PC enclosure and has a maximum power consumption of 1.25 W. Protection features include an isolation voltage of 3,000 V DC and built-in overvoltage protection. The ADAM-5017 is CE and FCC Class A certified, making it suitable for various industrial environments.

Suppliers

Company
Product
Description
Supplier Links
8-ch Analog Input Module with Independent Input Range - ADAM-5017P-AE - Advantech
Cincinnati, OH, United States
8-ch Analog Input Module with Independent Input Range
ADAM-5017P-AE
8-ch Analog Input Module with Independent Input Range ADAM-5017P-AE
8-ch Analog Input Module with Independent Input Range Accuracy: Voltage mode : ±0.1% or better, Current mode : ±0.2% or better High Common Mode: 200 VDC Over Voltage Protection: ±60 VDC Built-in TVS/ESD Protection Isolation Voltage: 3,000 VDC CMR @ 50/60 Hz: 92 dB min. Channels: 8 differential and independent configuration channels Input Impedance: Voltage: 800kΩ, Current: 120Ω (Build-in 120Ω. register for Current Input) for Curren lnput Type: mV, V (supports uni-polar and bipolar), mA Sampling Rate: 10 samples/sec

8-ch Analog Input Module with Independent Input Range

  • Accuracy: Voltage mode : ±0.1% or better, Current mode : ±0.2% or better
  • High Common Mode: 200 VDC
  • Over Voltage Protection: ±60 VDC
  • Built-in TVS/ESD Protection
  • Isolation Voltage: 3,000 VDC
  • CMR @ 50/60 Hz: 92 dB min.
  • Channels: 8 differential and independent configuration channels
  • Input Impedance: Voltage: 800kΩ, Current: 120Ω (Build-in 120Ω. register for Current Input) for Curren
  • lnput Type: mV, V (supports uni-polar and bipolar), mA
  • Sampling Rate: 10 samples/sec
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Data Acquisition
Product Number ADAM-5017P-AE
Product Name 8-ch Analog Input Module with Independent Input Range
Data Acquisition Input Module
Differential Channels Differential Channels
Sampling Frequency 10 kHz
Resolution 16 bits
Unlock Full Specs
to access all available technical data