Advantech 7DI/8DO Robust Modbus RS-485 Remote I/O ADAM-4150-C

Description
7DI/8DO Robust Modbus RS-485 Remote I/O 7ch digital input(counter)/8ch digital output (pulse output) Operation temperature: -40~85°C, Power input: 10VDC~48VDC Noise protection: 4kV surge (power), 4kV EFT, 8 kV ESD protection Interface: RS-485/USB 3000VDC isolation protection LED indicator to monitor I/O status
Request a Quote Datasheet
Description
7DI/8DO Robust Modbus RS-485 Remote I/O 7ch digital input(counter)/8ch digital output (pulse output) Operation temperature: -40~85°C, Power input: 10VDC~48VDC Noise protection: 4kV surge (power), 4kV EFT, 8 kV ESD protection Interface: RS-485/USB 3000VDC isolation protection LED indicator to monitor I/O status
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7DI/8DO Robust Modbus RS-485 Remote I/O - ADAM-4150-C - Advantech
Cincinnati, OH, United States
7DI/8DO Robust Modbus RS-485 Remote I/O
ADAM-4150-C
7DI/8DO Robust Modbus RS-485 Remote I/O ADAM-4150-C
7DI/8DO Robust Modbus RS-485 Remote I/O 7ch digital input(counter)/8ch digital output (pulse output) Operation temperature: -40~85°C, Power input: 10VDC~48VDC Noise protection: 4kV surge (power), 4kV EFT, 8 kV ESD protection Interface: RS-485/USB 3000VDC isolation protection LED indicator to monitor I/O status

7DI/8DO Robust Modbus RS-485 Remote I/O

  • 7ch digital input(counter)/8ch digital output (pulse output)
  • Operation temperature: -40~85°C, Power input: 10VDC~48VDC
  • Noise protection: 4kV surge (power), 4kV EFT, 8 kV ESD protection
  • Interface: RS-485/USB
  • 3000VDC isolation protection
  • LED indicator to monitor I/O status
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Data Acquisition
Product Number ADAM-4150-C
Product Name 7DI/8DO Robust Modbus RS-485 Remote I/O
Data Acquisition Input/Output Module
Outputs Analog Voltage Output
Host Connection RS232/422/485; USB
Unlock Full Specs
to access all available technical data

Similar Products

6-ch Voltage Analog Input EtherCAT Slice IO Module - AMAX-5017V-A - Advantech
Specs
Data Acquisition Input Module; Input/Output Module
Form Factor DIN Rail; DIN-rail
Differential Channels Differential Channels
View Details
2 suppliers
16/8-ch, 18-bit, 1MS/s/ch Simultaneous Analog Input PCI Express DAQ Card - PCIE-1841-A - Advantech
Specs
Data Acquisition Input Module
Sampling Frequency 1000 kHz
Resolution 16 bits
View Details
18DI/18DO IoT Modbus/OPC UA Ethernet Remote I/O - ADAM-6350-A1 - Advantech
Specs
Data Acquisition Input/Output Module
DC Voltage Dry contact Logic level 0: close to GND, Logic level 1: open. Wet Contact Logic level 0: 0~3 VDC, Logic level 1: 10~30 VDC
Frequency 3 kHz
View Details
2 suppliers
16DI IoT Modbus/SNMP/MQTT 2-Ports Ethernet Remote I/O - ADAM-6251-B - Advantech
Specs
Data Acquisition Input/Output Module
DC Voltage 10~30 VDC
Frequency 3 kHz
View Details
2 suppliers