Advantech 4-ch Relay with 2-ch Digital Input EtherCAT Slice IO Module AMAX-5060-A

Description
4-ch Relay with 2-ch Digital Input EtherCAT Slice IO Module Relay Type: Form A (SPST) Contact Rating: 250VAC @ 5A, 30VDC @ 5A Insulation Resistance: 1 GΩ (min.) @ 500 VDC Breakdown Voltage: 500VAC (50/60Hz)
Request a Quote Datasheet
Description
4-ch Relay with 2-ch Digital Input EtherCAT Slice IO Module Relay Type: Form A (SPST) Contact Rating: 250VAC @ 5A, 30VDC @ 5A Insulation Resistance: 1 GΩ (min.) @ 500 VDC Breakdown Voltage: 500VAC (50/60Hz)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-ch Relay with 2-ch Digital Input EtherCAT Slice IO Module - AMAX-5060-A - Advantech
Cincinnati, OH, United States
4-ch Relay with 2-ch Digital Input EtherCAT Slice IO Module
AMAX-5060-A
4-ch Relay with 2-ch Digital Input EtherCAT Slice IO Module AMAX-5060-A
4-ch Relay with 2-ch Digital Input EtherCAT Slice IO Module Relay Type: Form A (SPST) Contact Rating: 250VAC @ 5A, 30VDC @ 5A Insulation Resistance: 1 GΩ (min.) @ 500 VDC Breakdown Voltage: 500VAC (50/60Hz)

4-ch Relay with 2-ch Digital Input EtherCAT Slice IO Module

  • Relay Type: Form A (SPST)
  • Contact Rating: 250VAC @ 5A, 30VDC @ 5A
  • Insulation Resistance: 1 GΩ (min.) @ 500 VDC
  • Breakdown Voltage: 500VAC (50/60Hz)
Buy Now Datasheet
PLC Modules - 2084-AMAX-5060-A-ND - DigiKey
Thief River Falls, MN, United States
4-CH RELAY WITH 2-CH DIGITAL INP

4-CH RELAY WITH 2-CH DIGITAL INP

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Data Acquisition Data Input Modules
Product Number AMAX-5060-A 2084-AMAX-5060-A-ND
Product Name 4-ch Relay with 2-ch Digital Input EtherCAT Slice IO Module PLC Modules
Data Acquisition Input Module; Input/Output Module
Form Factor DIN Rail; DIN-rail
Filter / Amplifier Filter
Unlock Full Specs
to access all available technical data

Similar Products

16-ch Digital Input EtherCAT Slice IO Module - AMAX-5052-B - Advantech
Specs
Data Acquisition Input Module; Input/Output Module
Form Factor DIN Rail; DIN-rail
Filter / Amplifier Filter
View Details
2 suppliers
8/4-ch, 14-bit, 20MS/s/ch Simultaneous Analog Input PCI Express DAQ Card - PCIE-1843L-A - Advantech
Specs
Data Acquisition Input Module
Sampling Frequency 20000 kHz
Resolution 14 bits
View Details
8DI/8DO (source type) IoT Modbus/SNMP/MQTT Ethernet Remote I/O - ADAM-6052-D - Advantech
Specs
Data Acquisition Input/Output Module
Outputs Analog Voltage Output
DC Voltage 10~30 VDC
View Details
3 suppliers
8-ch Digital Input EtherCAT Slice IO Module - AMAX-5051-A - Advantech
Specs
Data Acquisition Input Module; Input/Output Module
Form Factor DIN Rail; DIN-rail
Filter / Amplifier Filter
View Details
2 suppliers