Advantech 8Thermocouple Modbus RS-485 Remote I/O ADAM-4018+-F

Description
8Thermocouple Modbus RS-485 Remote I/O 8ch thermocouple(can be set to current) Protocols:Modbus RTU,ASCII Watchdog timer to recover the system 3000VDC isolation protection Wiring burned-out detection function
Request a Quote
Description
8Thermocouple Modbus RS-485 Remote I/O 8ch thermocouple(can be set to current) Protocols:Modbus RTU,ASCII Watchdog timer to recover the system 3000VDC isolation protection Wiring burned-out detection function
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Thermocouple Input Module with Modbus, part of the ADAM-4000 Series, features eight differential channels capable of handling various thermocouple types, including J, K, T, R, S, and B, with temperature ranges from -100°C to 1,800°C depending on the type. It supports input types of thermocouples, mA, and voltage, with a current rating of 20 mA and an input range of ±20 mA and 4-20 mA. The module operates with a power consumption of 0.8 W at 24 VDC and includes a watchdog timer for reliability. The device supports ASCII command and Modbus/RTU protocols, allowing for easy integration into existing systems. It has a high input impedance of 20 M,Ѷ for voltage and 120 ,Ѷ for current, ensuring minimal loading on the input signals. The accuracy is ±0.1% for voltage mode and ±0.2% for current mode, with a resolution of 16 bits and a sampling rate of 10 samples per second. The module is designed for a wide operating temperature range of -10°C to 70°C and can withstand humidity levels of 5% to 95% RH. It also features built-in protection against overvoltage and ESD, making it suitable for various industrial applications.

Datasheet Summary
Powered by GS/AI

The Thermocouple Input Module with Modbus, part of the ADAM-4000 Series, features eight differential channels capable of handling various thermocouple types, including J, K, T, R, S, and B, with temperature ranges from -100°C to 1,800°C depending on the type. It supports input types of thermocouples, mA, and voltage, with a current rating of 20 mA and an input range of ±20 mA and 4-20 mA. The module operates with a power consumption of 0.8 W at 24 VDC and includes a watchdog timer for reliability. The device supports ASCII command and Modbus/RTU protocols, allowing for easy integration into existing systems. It has a high input impedance of 20 M,Ѷ for voltage and 120 ,Ѷ for current, ensuring minimal loading on the input signals. The accuracy is ±0.1% for voltage mode and ±0.2% for current mode, with a resolution of 16 bits and a sampling rate of 10 samples per second. The module is designed for a wide operating temperature range of -10°C to 70°C and can withstand humidity levels of 5% to 95% RH. It also features built-in protection against overvoltage and ESD, making it suitable for various industrial applications.

Suppliers

Company
Product
Description
Supplier Links
8Thermocouple Modbus RS-485 Remote I/O - ADAM-4018+-F - Advantech
Cincinnati, OH, United States
8Thermocouple Modbus RS-485 Remote I/O
ADAM-4018+-F
8Thermocouple Modbus RS-485 Remote I/O ADAM-4018+-F
8Thermocouple Modbus RS-485 Remote I/O 8ch thermocouple(can be set to current) Protocols:Modbus RTU,ASCII Watchdog timer to recover the system 3000VDC isolation protection Wiring burned-out detection function

8Thermocouple Modbus RS-485 Remote I/O

  • 8ch thermocouple(can be set to current)
  • Protocols:Modbus RTU,ASCII
  • Watchdog timer to recover the system
  • 3000VDC isolation protection
  • Wiring burned-out detection function
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Data Acquisition
Product Number ADAM-4018+-F
Product Name 8Thermocouple Modbus RS-485 Remote I/O
Data Acquisition Input/Output Module
Host Connection RS232/422/485
Sampling Frequency 0.0100 kHz
Resolution 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

8-ch Digital Output Module - ADAM-3656-AE - Advantech
Specs
Data Acquisition Output Module
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
2 suppliers
4-ch, 24-bit, 192 kS/s USB 3.0 I/O Module for Sound and Vibration (with AO and Tachometer) - USB-5801-AE - Advantech
Specs
Data Acquisition Input/Output Module
Outputs Analog Voltage Output
Sampling Frequency 192 kHz
View Details
2 suppliers
6-ch Voltage Analog Input EtherCAT Slice IO Module - AMAX-5017V-A - Advantech
Specs
Data Acquisition Input Module; Input/Output Module
Form Factor DIN Rail; DIN-rail
Differential Channels Differential Channels
View Details
2 suppliers
Data Acquisition (DAQ) - 2084-MIC-1816-U0A1E-ND - DigiKey
Specs
Outputs Analog Voltage Output
Resolution 16 bits
DC Voltage 10V
View Details