Advantech 8-ch Digital Output Module ADAM-3656-AE

Description
8-ch Digital Output Module Rated voltage : 8 ~ 30 VDC Supports open collector (Sink) output type Over voltage protection : +40 VDC Opto-isolator response time : 150 us (max) Pulse output frequency : 1 KHz Isolation voltage : 2000 VDC Rated current : 200 mA (max load) -40 ~ 70°C operating temperature
Request a Quote Datasheet
Description
8-ch Digital Output Module Rated voltage : 8 ~ 30 VDC Supports open collector (Sink) output type Over voltage protection : +40 VDC Opto-isolator response time : 150 us (max) Pulse output frequency : 1 KHz Isolation voltage : 2000 VDC Rated current : 200 mA (max load) -40 ~ 70°C operating temperature
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-ch Digital Output Module - ADAM-3656-AE - Advantech
Cincinnati, OH, United States
8-ch Digital Output Module
ADAM-3656-AE
8-ch Digital Output Module ADAM-3656-AE
8-ch Digital Output Module Rated voltage : 8 ~ 30 VDC Supports open collector (Sink) output type Over voltage protection : +40 VDC Opto-isolator response time : 150 us (max) Pulse output frequency : 1 KHz Isolation voltage : 2000 VDC Rated current : 200 mA (max load) -40 ~ 70°C operating temperature

8-ch Digital Output Module

  • Rated voltage : 8 ~ 30 VDC
  • Supports open collector (Sink) output type
  • Over voltage protection : +40 VDC
  • Opto-isolator response time : 150 us (max)
  • Pulse output frequency : 1 KHz
  • Isolation voltage : 2000 VDC
  • Rated current : 200 mA (max load)
  • -40 ~ 70°C operating temperature
Buy Now Datasheet
PLC Modules - 2084-ADAM-3656-AE-ND - DigiKey
Thief River Falls, MN, United States
Analog Output Module

Analog Output Module

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Data Acquisition Data Output Modules
Product Number ADAM-3656-AE 2084-ADAM-3656-AE-ND
Product Name 8-ch Digital Output Module PLC Modules
Data Acquisition Output Module
Unlock Full Specs
to access all available technical data

Similar Products

16-ch Source-type Isolated Digital Output Module with LED - ADAM-5056SO-AE - Advantech
Specs
Data Acquisition Output Module
Isolation Isolated Digital Outputs
View Details
8-ch Digital Input Module - ADAM-3651-AE - Advantech
Specs
Data Acquisition Input Module
Filter / Amplifier Filter
DC Voltage Wet Contact Logic Level 0: 0~+5 V Logic Level 1: +11~30V
View Details
2 suppliers
6-ch Voltage Analog Input EtherCAT Slice IO Module - AMAX-5017V-A - Advantech
Specs
Data Acquisition Input Module; Input/Output Module
Form Factor DIN Rail; DIN-rail
Differential Channels Differential Channels
View Details
2 suppliers