Advantech Panel Mount AC to DC 100-240V 320W 24V 96PSO-A320W24-DP

Description
Panel Mount AC to DC 100-240V 320W 24V Low-profile design with a height of 30 mm Wide operating temp -30°C ~70°C (Support -40°C cold start) No load power consumption < 0.5W LED indicator for power on Support OVP, OCP, OTP, and SCP Household appliance approvals according to IEC/EN 60335-1, IEC/EN 61558-1 and IEC/EN 61558-2-16
Request a Quote Datasheet
Description
Panel Mount AC to DC 100-240V 320W 24V Low-profile design with a height of 30 mm Wide operating temp -30°C ~70°C (Support -40°C cold start) No load power consumption < 0.5W LED indicator for power on Support OVP, OCP, OTP, and SCP Household appliance approvals according to IEC/EN 60335-1, IEC/EN 61558-1 and IEC/EN 61558-2-16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount AC to DC 100-240V 320W 24V - 96PSO-A320W24-DP - Advantech
Cincinnati, OH, United States
Panel Mount AC to DC 100-240V 320W 24V
96PSO-A320W24-DP
Panel Mount AC to DC 100-240V 320W 24V 96PSO-A320W24-DP
Panel Mount AC to DC 100-240V 320W 24V Low-profile design with a height of 30 mm Wide operating temp -30°C ~70°C (Support -40°C cold start) No load power consumption < 0.5W LED indicator for power on Support OVP, OCP, OTP, and SCP Household appliance approvals according to IEC/EN 60335-1, IEC/EN 61558-1 and IEC/EN 61558-2-16

Panel Mount AC to DC 100-240V 320W 24V

  • Low-profile design with a height of 30 mm
  • Wide operating temp -30°C ~70°C (Support -40°C cold start)
  • No load power consumption < 0.5W
  • LED indicator for power on
  • Support OVP, OCP, OTP, and SCP
  • Household appliance approvals according to IEC/EN 60335-1, IEC/EN 61558-1 and IEC/EN 61558-2-16
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Power Supplies
Product Number 96PSO-A320W24-DP
Product Name Panel Mount AC to DC 100-240V 320W 24V
Type AC / DC Adapter
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 40W 12V - PSD-A40W12 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
D22 DIN Rail A/D 100-240V 60W 24V - IPS-D22A60W24V-A - Advantech
Specs
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance CE / UL / CB / CCC / TUV / UKCA
View Details
2 suppliers
Panel Mount AC to DC 100-240V 320W 12V - 96PSO-A320W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
AC DC Converters - RPS8-350ATX-XE-ND - DigiKey
Specs
Type 1
Features Power Factor Correction
Operating Temperature 0 to 50 C (32 to 122 F)
View Details