Advantech Panel Mount AC to DC 100-240V 320W 12V 96PSO-A320W12-DP

Description
Panel Mount AC to DC 100-240V 320W 12V Low-profile design with a height of 30 mm Wide operating temp -30°C ~70°C (Support -40°C cold start) No load power consumption < 0.5W LED indicator for power on Support OVP, OCP, OTP, and SCP Household appliance approvals according to IEC/EN 60335-1, IEC/EN 61558-1 and IEC/EN 61558-2-16
Request a Quote Datasheet
Description
Panel Mount AC to DC 100-240V 320W 12V Low-profile design with a height of 30 mm Wide operating temp -30°C ~70°C (Support -40°C cold start) No load power consumption < 0.5W LED indicator for power on Support OVP, OCP, OTP, and SCP Household appliance approvals according to IEC/EN 60335-1, IEC/EN 61558-1 and IEC/EN 61558-2-16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount AC to DC 100-240V 320W 12V - 96PSO-A320W12-DP - Advantech
Cincinnati, OH, United States
Panel Mount AC to DC 100-240V 320W 12V
96PSO-A320W12-DP
Panel Mount AC to DC 100-240V 320W 12V 96PSO-A320W12-DP
Panel Mount AC to DC 100-240V 320W 12V Low-profile design with a height of 30 mm Wide operating temp -30°C ~70°C (Support -40°C cold start) No load power consumption < 0.5W LED indicator for power on Support OVP, OCP, OTP, and SCP Household appliance approvals according to IEC/EN 60335-1, IEC/EN 61558-1 and IEC/EN 61558-2-16

Panel Mount AC to DC 100-240V 320W 12V

  • Low-profile design with a height of 30 mm
  • Wide operating temp -30°C ~70°C (Support -40°C cold start)
  • No load power consumption < 0.5W
  • LED indicator for power on
  • Support OVP, OCP, OTP, and SCP
  • Household appliance approvals according to IEC/EN 60335-1, IEC/EN 61558-1 and IEC/EN 61558-2-16
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Power Supplies
Product Number 96PSO-A320W12-DP
Product Name Panel Mount AC to DC 100-240V 320W 12V
Type AC / DC Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - BB-SDR-120-24-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 5 amps
View Details
2 suppliers
DIN Rail AC to DC 100-240V 60W 24V - PSD-A60W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
Delta Adapter AC to DC 100-240V 36W 12V C6 DC Plug - 96PSA-A36W12R1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS
View Details
2 suppliers