Advantech DIN Rail Power Supply AC to DC 200-240V 960W 48V with PFC Function 96PSD-A960W48-MS

Description
DIN Rail Power Supply AC to DC 200-240V 960W 48V with PFC Function 110m Slim design with 960 watts output Input range 180 ~ 264 VAC Built-in DC OK relay contact Power boost with 130% peak load High efficiency up to 94%
Request a Quote Datasheet
Description
DIN Rail Power Supply AC to DC 200-240V 960W 48V with PFC Function 110m Slim design with 960 watts output Input range 180 ~ 264 VAC Built-in DC OK relay contact Power boost with 130% peak load High efficiency up to 94%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Power Supply AC to DC 200-240V 960W 48V with PFC Function - 96PSD-A960W48-MS - Advantech
Cincinnati, OH, United States
DIN Rail Power Supply AC to DC 200-240V 960W 48V with PFC Function
96PSD-A960W48-MS
DIN Rail Power Supply AC to DC 200-240V 960W 48V with PFC Function 96PSD-A960W48-MS
DIN Rail Power Supply AC to DC 200-240V 960W 48V with PFC Function 110m Slim design with 960 watts output Input range 180 ~ 264 VAC Built-in DC OK relay contact Power boost with 130% peak load High efficiency up to 94%

DIN Rail Power Supply AC to DC 200-240V 960W 48V with PFC Function

  • 110m Slim design with 960 watts output
  • Input range 180 ~ 264 VAC
  • Built-in DC OK relay contact
  • Power boost with 130% peak load
  • High efficiency up to 94%
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Power Supplies
Product Number 96PSD-A960W48-MS
Product Name DIN Rail Power Supply AC to DC 200-240V 960W 48V with PFC Function
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CB/UL/TUV/CE/BSMI/UKCA
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 60W 12V C14 Lockable DC Plug - 96PSA-A60W12W7-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
2 suppliers
AC DC Desktop, Wall Power Adapters - 2084-RPS-ICR4-WR2-M-ND - DigiKey
Specs
Type 1
Form Factor Desktop / Free Standing; Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Panel Mount AC to DC 100-240V 150W 24V - 96PSO-A150W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
AC DC Desktop, Wall Power Adapters - 96PSA-A84W12V1-ND - DigiKey
Specs
Type 1
Form Factor Desktop / Free Standing
Operating Temperature 0 to 40 C (32 to 104 F)
View Details