Advantech D22 DIN Rail A/D 100-240V 60W 48V IPS-D22A60W48V-A

Description
D22 DIN Rail A/D 100-240V 60W 48V Compact design with 60 watt output Input range: 85 ~ 264 VAC/100 ~ 375 VDC Wide Operating Temperature -20-70 °C with full load up to 50 °C Cold start at -30 °C High efficiency up to 88% @ 230VAC Supports OVP/SCP/OCP/OTP LED indicator for DC OK
Request a Quote Datasheet
Description
D22 DIN Rail A/D 100-240V 60W 48V Compact design with 60 watt output Input range: 85 ~ 264 VAC/100 ~ 375 VDC Wide Operating Temperature -20-70 °C with full load up to 50 °C Cold start at -30 °C High efficiency up to 88% @ 230VAC Supports OVP/SCP/OCP/OTP LED indicator for DC OK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D22 DIN Rail A/D 100-240V 60W 48V - IPS-D22A60W48V-A - Advantech
Cincinnati, OH, United States
D22 DIN Rail A/D 100-240V 60W 48V
IPS-D22A60W48V-A
D22 DIN Rail A/D 100-240V 60W 48V IPS-D22A60W48V-A
D22 DIN Rail A/D 100-240V 60W 48V Compact design with 60 watt output Input range: 85 ~ 264 VAC/100 ~ 375 VDC Wide Operating Temperature -20-70 °C with full load up to 50 °C Cold start at -30 °C High efficiency up to 88% @ 230VAC Supports OVP/SCP/OCP/OTP LED indicator for DC OK

D22 DIN Rail A/D 100-240V 60W 48V

  • Compact design with 60 watt output
  • Input range: 85 ~ 264 VAC/100 ~ 375 VDC
  • Wide Operating Temperature -20-70 °C with full load up to 50 °C
  • Cold start at -30 °C
  • High efficiency up to 88% @ 230VAC
  • Supports OVP/SCP/OCP/OTP
  • LED indicator for DC OK
Buy Now Datasheet
Industrial, DIN Rail Power Supplies - 2084-IPS-D22A60W48V-A-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
2084-IPS-D22A60W48V-A-ND
Industrial, DIN Rail Power Supplies 2084-IPS-D22A60W48V-A-ND
D22 DIN RAIL A/D 100-240V 60W 48

D22 DIN RAIL A/D 100-240V 60W 48

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Power Supplies Power Supplies
Product Number IPS-D22A60W48V-A 2084-IPS-D22A60W48V-A-ND
Product Name D22 DIN Rail A/D 100-240V 60W 48V Industrial, DIN Rail Power Supplies
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Regulatory Compliance CE / UL / CB / CCC / TUV / UKCA
DC Output Voltage 48.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - BB-MDR-100-24-ND - DigiKey
Specs
Type 1
Operating Temperature -10 to 60 C (14 to 140 F)
DC Output Current 2 amps
View Details
DIN Rail AC to DC 100-240V 60W 24V - PSD-A60W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
Delta Adapter AC to DC 100-240V 60W 12V C14 Lockable DC Plug - 96PSA-A60W12W7-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
2 suppliers