Advantech Sinpro Adapter AC to DC 100-240V 100W 18V C14 Power DIN 4 Pin (Medical use) 96PSA-A100W18D4-M3

Description
Sinpro Adapter AC to DC 100-240V 100W 18V C14 Power DIN 4 Pin (Medical use) Full range AC input 100-240V High Reliability Over Voltage Protection No load Power Consumption ≦0.5 W Meet 2MOPP Standard DOE level V
Request a Quote Datasheet
Description
Sinpro Adapter AC to DC 100-240V 100W 18V C14 Power DIN 4 Pin (Medical use) Full range AC input 100-240V High Reliability Over Voltage Protection No load Power Consumption ≦0.5 W Meet 2MOPP Standard DOE level V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sinpro Adapter AC to DC 100-240V 100W 18V C14 Power DIN 4 Pin (Medical use) - 96PSA-A100W18D4-M3 - Advantech
Cincinnati, OH, United States
Sinpro Adapter AC to DC 100-240V 100W 18V C14 Power DIN 4 Pin (Medical use)
96PSA-A100W18D4-M3
Sinpro Adapter AC to DC 100-240V 100W 18V C14 Power DIN 4 Pin (Medical use) 96PSA-A100W18D4-M3
Sinpro Adapter AC to DC 100-240V 100W 18V C14 Power DIN 4 Pin (Medical use) Full range AC input 100-240V High Reliability Over Voltage Protection No load Power Consumption ≦0.5 W Meet 2MOPP Standard DOE level V

Sinpro Adapter AC to DC 100-240V 100W 18V C14 Power DIN 4 Pin (Medical use)

  • Full range AC input 100-240V
  • High Reliability
  • Over Voltage Protection
  • No load Power Consumption ≦0.5 W
  • Meet 2MOPP Standard
  • DOE level V
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Power Supplies
Product Number 96PSA-A100W18D4-M3
Product Name Sinpro Adapter AC to DC 100-240V 100W 18V C14 Power DIN 4 Pin (Medical use)
Type AC / DC Adapter; Medical Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 230W 24V C14 Terminal Block 4 Pin - 96PSA-A230W24P4-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI
View Details
Panel Mount AC to DC 100-240V 150W 12V - 96PSO-A150W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
80 PLUS Platinum PS/2 ATX 3.1 1200W Power Supply - IPS-X64A1K2W-A - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / CB / TUV / CCC / KC / BSMI / UKCA
DC Output Voltage 3.3 volts
View Details
2 suppliers
D22 DIN Rail A/D 100-240V 60W 24V - IPS-D22A60W24V-A - Advantech
Specs
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance CE / UL / CB / CCC / TUV / UKCA
View Details
2 suppliers