Advantech DIN Rail Power Supply AC to DC 100-240V 480W 48V 96PSD-A480W48-MN

Description
DIN Rail Power Supply AC to DC 100-240V 480W 48V Input range 90 ~ 264 VAC / 127 ~ 370 VDC Built-in DC OK relay contact Support OTP, OVP and SCP circuit protection UL 508 (Industrial control equipment) approved Can be installed on DIN rail TS-35/7.5 or 15
Request a Quote Datasheet
Description
DIN Rail Power Supply AC to DC 100-240V 480W 48V Input range 90 ~ 264 VAC / 127 ~ 370 VDC Built-in DC OK relay contact Support OTP, OVP and SCP circuit protection UL 508 (Industrial control equipment) approved Can be installed on DIN rail TS-35/7.5 or 15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Power Supply AC to DC 100-240V 480W 48V - 96PSD-A480W48-MN - Advantech
Cincinnati, OH, United States
DIN Rail Power Supply AC to DC 100-240V 480W 48V
96PSD-A480W48-MN
DIN Rail Power Supply AC to DC 100-240V 480W 48V 96PSD-A480W48-MN
DIN Rail Power Supply AC to DC 100-240V 480W 48V Input range 90 ~ 264 VAC / 127 ~ 370 VDC Built-in DC OK relay contact Support OTP, OVP and SCP circuit protection UL 508 (Industrial control equipment) approved Can be installed on DIN rail TS-35/7.5 or 15

DIN Rail Power Supply AC to DC 100-240V 480W 48V

  • Input range 90 ~ 264 VAC / 127 ~ 370 VDC
  • Built-in DC OK relay contact
  • Support OTP, OVP and SCP circuit protection
  • UL 508 (Industrial control equipment) approved
  • Can be installed on DIN rail TS-35/7.5 or 15
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Power Supplies
Product Number 96PSD-A480W48-MN
Product Name DIN Rail Power Supply AC to DC 100-240V 480W 48V
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 150W 24V - 96PSO-A150W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
AC DC Desktop, Wall Power Adapters - 2084-RPS-ICR2-US-ND - DigiKey
Specs
Type DC Power Supply; 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Delta Adapter AC to DC 100-240V 36W 12V C6 Lockable DC Plug - 96PSA-A36W12W7-5 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
DIN Rail Power Supply AC to DC 200-240V 960W 48V with PFC Function - 96PSD-A960W48-MS - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details