Advantech Delta Adapter AC to DC 100-240V 36W 12V C6 Lockable DC Plug 96PSA-A36W12W7-5

Description
Delta Adapter AC to DC 100-240V 36W 12V C6 Lockable DC Plug Full range AC input 100-240V Meet Energy Star EPS 2.0 /ErP Lot 7 No load Power Consumption ≦0.1W High Reliability Available for high altitude(5,000M) and DOE level VI
Request a Quote Datasheet
Description
Delta Adapter AC to DC 100-240V 36W 12V C6 Lockable DC Plug Full range AC input 100-240V Meet Energy Star EPS 2.0 /ErP Lot 7 No load Power Consumption ≦0.1W High Reliability Available for high altitude(5,000M) and DOE level VI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Delta Adapter AC to DC 100-240V 36W 12V C6 Lockable DC Plug - 96PSA-A36W12W7-5 - Advantech
Cincinnati, OH, United States
Delta Adapter AC to DC 100-240V 36W 12V C6 Lockable DC Plug
96PSA-A36W12W7-5
Delta Adapter AC to DC 100-240V 36W 12V C6 Lockable DC Plug 96PSA-A36W12W7-5
Delta Adapter AC to DC 100-240V 36W 12V C6 Lockable DC Plug Full range AC input 100-240V Meet Energy Star EPS 2.0 /ErP Lot 7 No load Power Consumption ≦0.1W High Reliability Available for high altitude(5,000M) and DOE level VI

Delta Adapter AC to DC 100-240V 36W 12V C6 Lockable DC Plug

  • Full range AC input 100-240V
  • Meet Energy Star EPS 2.0 /ErP Lot 7
  • No load Power Consumption ≦0.1W
  • High Reliability
  • Available for high altitude(5,000M) and DOE level VI
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Power Supplies
Product Number 96PSA-A36W12W7-5
Product Name Delta Adapter AC to DC 100-240V 36W 12V C6 Lockable DC Plug
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS Platinum PS/2 ATX 3.1 1200W Power Supply - IPS-X64A1K2W-A - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / CB / TUV / CCC / KC / BSMI / UKCA
DC Output Voltage 3.3 volts
View Details
2 suppliers
FSP Adapter AC to DC 100-240V 230W 24V C14 Terminal Block 4 Pin - 96PSA-A230W24P4-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI
View Details
Sinpro Adapter AC to DC 100-240V 63W 18V C14 DC Plug 180° (Medical use) - 96PSA-A63W18V1-M - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
AC Input Current 1.62 amps
View Details
Sinpro Adapter AC to DC 100-240V 63W 15V C14 DC Plug 180° (Medical use) - 96PSA-A63W15V1-M - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
AC Input Current 1.62 amps
View Details