Advantech DIN Rail Power Supply AC to DC 100-240V 240W 48V 96PSD-A240W48-MN

Description
DIN Rail Power Supply AC to DC 100-240V 240W 48V Input range 90 ~ 264 VAC / 127 ~ 370 VDC Built-in PFC function Support OTP, OVP and SCP circuit protection UL 508 (Industrial control equipment) approved Support DIN Rail TS35/7.5 or 15
Request a Quote Datasheet
Description
DIN Rail Power Supply AC to DC 100-240V 240W 48V Input range 90 ~ 264 VAC / 127 ~ 370 VDC Built-in PFC function Support OTP, OVP and SCP circuit protection UL 508 (Industrial control equipment) approved Support DIN Rail TS35/7.5 or 15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Power Supply AC to DC 100-240V 240W 48V - 96PSD-A240W48-MN - Advantech
Cincinnati, OH, United States
DIN Rail Power Supply AC to DC 100-240V 240W 48V
96PSD-A240W48-MN
DIN Rail Power Supply AC to DC 100-240V 240W 48V 96PSD-A240W48-MN
DIN Rail Power Supply AC to DC 100-240V 240W 48V Input range 90 ~ 264 VAC / 127 ~ 370 VDC Built-in PFC function Support OTP, OVP and SCP circuit protection UL 508 (Industrial control equipment) approved Support DIN Rail TS35/7.5 or 15

DIN Rail Power Supply AC to DC 100-240V 240W 48V

  • Input range 90 ~ 264 VAC / 127 ~ 370 VDC
  • Built-in PFC function
  • Support OTP, OVP and SCP circuit protection
  • UL 508 (Industrial control equipment) approved
  • Support DIN Rail TS35/7.5 or 15
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Power Supplies
Product Number 96PSD-A240W48-MN
Product Name DIN Rail Power Supply AC to DC 100-240V 240W 48V
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance CB/UL/TUV/CE/BSMI/UKCA
Unlock Full Specs
to access all available technical data

Similar Products

D22 DIN Rail A/D 100-240V 60W 24V - IPS-D22A60W24V-A - Advantech
Specs
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance CE / UL / CB / CCC / TUV / UKCA
View Details
2 suppliers
AC DC Converters - RPS-400ATX-ZE-ND - DigiKey
Specs
Type 1
DC Output Voltage -5.0 volts
AC Input Voltage 100.0 to 240.0 volts
View Details
DIN Rail AC to DC 100-240V 120W 24V - PSD-A120W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
AC DC Desktop, Wall Power Adapters - 2084-BB-RPS-V2-WR2-US-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details