Advantech AC DC Desktop, Wall Power Adapters 96PSA-A60W24T2-3

Description
ADP A/D 100-240V 60W 24V C14 COR
Request a Quote Datasheet
Description
ADP A/D 100-240V 60W 24V C14 COR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 2084-96PSA-A60W24T2-3-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
2084-96PSA-A60W24T2-3-ND
AC DC Desktop, Wall Power Adapters 2084-96PSA-A60W24T2-3-ND
ADP A/D 100-240V 60W 24V C14 COR

ADP A/D 100-240V 60W 24V C14 COR

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 2.5A; Power Supply Approvals Advantech - 94Y9225 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 2.5A; Power Supply Approvals Advantech
94Y9225
Power Supply, Ac-Dc, 24V, 2.5A; Power Supply Approvals Advantech 94Y9225
POWER SUPPLY, AC-DC, 24V, 2.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:24V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Output Current - Output 2:

POWER SUPPLY, AC-DC, 24V, 2.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:24V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Output Current - Output 2:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 2084-96PSA-A60W24T2-3-ND 94Y9225
Product Name AC DC Desktop, Wall Power Adapters Power Supply, Ac-Dc, 24V, 2.5A; Power Supply Approvals Advantech
Type 1 DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 2084-BB-SMI6B12V-P230C1-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 12.0 volts
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details