Advantech DIN Rail Power Supply AC to DC 100-240V 480W 24V 96PSD-A480W24-MN

Description
DIN Rail Power Supply AC to DC 100-240V 480W 24V Input range 90 ~ 264 VAC / 127 ~ 370 VDC Built-in DC OK relay contact Support OTP, OVP and SCP circuit protection UL 508 (Industrial control equipment) approved Can be installed on DIN rail TS-35/7.5 or 15
Request a Quote Datasheet
Description
DIN Rail Power Supply AC to DC 100-240V 480W 24V Input range 90 ~ 264 VAC / 127 ~ 370 VDC Built-in DC OK relay contact Support OTP, OVP and SCP circuit protection UL 508 (Industrial control equipment) approved Can be installed on DIN rail TS-35/7.5 or 15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Power Supply AC to DC 100-240V 480W 24V - 96PSD-A480W24-MN - Advantech
Cincinnati, OH, United States
DIN Rail Power Supply AC to DC 100-240V 480W 24V
96PSD-A480W24-MN
DIN Rail Power Supply AC to DC 100-240V 480W 24V 96PSD-A480W24-MN
DIN Rail Power Supply AC to DC 100-240V 480W 24V Input range 90 ~ 264 VAC / 127 ~ 370 VDC Built-in DC OK relay contact Support OTP, OVP and SCP circuit protection UL 508 (Industrial control equipment) approved Can be installed on DIN rail TS-35/7.5 or 15

DIN Rail Power Supply AC to DC 100-240V 480W 24V

  • Input range 90 ~ 264 VAC / 127 ~ 370 VDC
  • Built-in DC OK relay contact
  • Support OTP, OVP and SCP circuit protection
  • UL 508 (Industrial control equipment) approved
  • Can be installed on DIN rail TS-35/7.5 or 15
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Power Supplies
Product Number 96PSD-A480W24-MN
Product Name DIN Rail Power Supply AC to DC 100-240V 480W 24V
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zippy AC to DC 100-240V 250W 2U (1+1)Redundant with PFC - 96PSR-A250W2U - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / CCC
View Details
Sinpro Adapter AC to DC 100-240V 63W 15V C14 DC Plug 180° (Medical use) - 96PSA-A63W15V1-M - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
AC Input Current 1.62 amps
View Details
DIN Rail AC to DC 100-240V 40W 24V - PSD-A40W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers