Advantech Delta Adapter AC to DC 100-240V 36W 12V C6 DC Plug 96PSA-A36W12R1-3

Description
Delta Adapter AC to DC 100-240V 36W 12V C6 DC Plug Full range AC input 100-240V Meet Energy Star EPS 2.0 /ErP Lot 7 No load Power Consumption ≦0.1W High Reliability Available for high altitude(5,000M) and DOE level VI
Request a Quote Datasheet
Description
Delta Adapter AC to DC 100-240V 36W 12V C6 DC Plug Full range AC input 100-240V Meet Energy Star EPS 2.0 /ErP Lot 7 No load Power Consumption ≦0.1W High Reliability Available for high altitude(5,000M) and DOE level VI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Delta Adapter AC to DC 100-240V 36W 12V C6 DC Plug - 96PSA-A36W12R1-3 - Advantech
Cincinnati, OH, United States
Delta Adapter AC to DC 100-240V 36W 12V C6 DC Plug
96PSA-A36W12R1-3
Delta Adapter AC to DC 100-240V 36W 12V C6 DC Plug 96PSA-A36W12R1-3
Delta Adapter AC to DC 100-240V 36W 12V C6 DC Plug Full range AC input 100-240V Meet Energy Star EPS 2.0 /ErP Lot 7 No load Power Consumption ≦0.1W High Reliability Available for high altitude(5,000M) and DOE level VI

Delta Adapter AC to DC 100-240V 36W 12V C6 DC Plug

  • Full range AC input 100-240V
  • Meet Energy Star EPS 2.0 /ErP Lot 7
  • No load Power Consumption ≦0.1W
  • High Reliability
  • Available for high altitude(5,000M) and DOE level VI
Buy Now Datasheet
AC DC Desktop, Wall Power Adapters - 2084-96PSA-A36W12R1-3-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
2084-96PSA-A36W12R1-3-ND
AC DC Desktop, Wall Power Adapters 2084-96PSA-A36W12R1-3-ND
12V 36W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

12V 36W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Power Supplies Power Supplies
Product Number 96PSA-A36W12R1-3 2084-96PSA-A36W12R1-3-ND
Product Name Delta Adapter AC to DC 100-240V 36W 12V C6 DC Plug AC DC Desktop, Wall Power Adapters
Type AC / DC Adapter 1
Operating Temperature 0 to 40 C (32 to 104 F) 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS
DC Output Voltage 12.0 volts 12.0 volts
DC Output Current 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 480W 24V - 96PSD-A480W24-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
AC DC Desktop, Wall Power Adapters - 2084-BB-SMI6B12V-P230C1-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 12.0 volts
View Details
Industrial, DIN Rail Power Supplies - PSD-A60W12-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 5 amps
View Details
2 suppliers
Psu, Enclosed, Panel Mount, 24V, 3A; Power Supply Approvals Advantech - 59M8805 - Newark, An Avnet Company
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details