Advantech DIN Rail AC to DC 100-240V 120W 48V PSD-A120W48

Description
DIN Rail AC to DC 100-240V 120W 48V Extra compact design with 120 watts output High power density: 3.72 watts per cubic inch Input range 85 ~ 264 VAC/ 110 ~ 375 VDC Power boost with 150% peak load Full protection with auto recovery function Full load output up to 60°C Adjustable output
Request a Quote Datasheet
Description
DIN Rail AC to DC 100-240V 120W 48V Extra compact design with 120 watts output High power density: 3.72 watts per cubic inch Input range 85 ~ 264 VAC/ 110 ~ 375 VDC Power boost with 150% peak load Full protection with auto recovery function Full load output up to 60°C Adjustable output
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail AC to DC 100-240V 120W 48V - PSD-A120W48 - Advantech
Cincinnati, OH, United States
DIN Rail AC to DC 100-240V 120W 48V
PSD-A120W48
DIN Rail AC to DC 100-240V 120W 48V PSD-A120W48
DIN Rail AC to DC 100-240V 120W 48V Extra compact design with 120 watts output High power density: 3.72 watts per cubic inch Input range 85 ~ 264 VAC/ 110 ~ 375 VDC Power boost with 150% peak load Full protection with auto recovery function Full load output up to 60°C Adjustable output

DIN Rail AC to DC 100-240V 120W 48V

  • Extra compact design with 120 watts output
  • High power density: 3.72 watts per cubic inch
  • Input range 85 ~ 264 VAC/ 110 ~ 375 VDC
  • Power boost with 150% peak load
  • Full protection with auto recovery function
  • Full load output up to 60°C
  • Adjustable output
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Power Supplies
Product Number PSD-A120W48
Product Name DIN Rail AC to DC 100-240V 120W 48V
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
Regulatory Compliance CB/UL/FCC/CE
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 36W 12V C6 Lockable DC Plug - 96PSA-A36W12W7-5 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
Sinpro Adapter AC to DC 100-240V 100W 18V C14 Power DIN 4 Pin (Medical use) - 96PSA-A100W18D4-M3 - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Form Factor DIN Rail
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Delta Adapter AC to DC 100-240V 65W 19V C6 DC Plug - 96PSA-A65W19V1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
D22 DIN Rail A/D 100-240V 60W 12V - IPS-D22A60W12V-A - Advantech
Specs
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance CE / UL / CB / CCC / TUV / UKCA
View Details
2 suppliers