The Advantech BB-SDR-240-24 is a 240W AC-DC industrial power supply designed for DIN rail mounting. It provides a single output of 24VDC at a rated current of 10A, with a peak current capability of 15A for short durations. The input voltage range is 90 to 264VAC, with a frequency range of 47 to 63Hz. The power supply features a built-in active power factor correction (PFC) function, achieving a typical power factor of 0.94 at 230VAC. This model includes several protective features such as overload protection, over-voltage protection, and short-circuit protection, which operates with a hiccup mode after three seconds. The operating temperature range is from -25°C to +70°C, and it has a high efficiency rating of 94%. The device is compliant with various safety and EMC standards, including UL508 and EN61000-6-2, making it suitable for industrial applications. Its compact design measures 63mm in width, 125.2mm in height, and 113.5mm in depth, weighing approximately 1.03 kg.
AC/DC DIN RAIL SUPPLY 24V 240W
| DigiKey | |
|---|---|
| Product Category | Power Supplies |
| Product Number | BB-SDR-240-24-ND |
| Product Name | Industrial, DIN Rail Power Supplies |
| Type | 1 |