Advantech FSP Adapter AC to DC 100-240V 180W 5/9/15/20/28/36V C6 PD USB-C 96PSA-A180WPDUC

Description
FSP Adapter AC to DC 100-240V 180W 5/9/15/20/28/36V C6 PD USB-C Full range AC input 100-240V Compliant with USB PD 3.1 specification Automatically detects 5/9/15/20/28/36V DC output voltage Built-in OVP/OPP/SCP/OTP output protection
Request a Quote
Description
FSP Adapter AC to DC 100-240V 180W 5/9/15/20/28/36V C6 PD USB-C Full range AC input 100-240V Compliant with USB PD 3.1 specification Automatically detects 5/9/15/20/28/36V DC output voltage Built-in OVP/OPP/SCP/OTP output protection
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
FSP Adapter AC to DC 100-240V 180W 5/9/15/20/28/36V C6 PD USB-C - 96PSA-A180WPDUC - Advantech
Cincinnati, OH, United States
FSP Adapter AC to DC 100-240V 180W 5/9/15/20/28/36V C6 PD USB-C
96PSA-A180WPDUC
FSP Adapter AC to DC 100-240V 180W 5/9/15/20/28/36V C6 PD USB-C 96PSA-A180WPDUC
FSP Adapter AC to DC 100-240V 180W 5/9/15/20/28/36V C6 PD USB-C Full range AC input 100-240V Compliant with USB PD 3.1 specification Automatically detects 5/9/15/20/28/36V DC output voltage Built-in OVP/OPP/SCP/OTP output protection

FSP Adapter AC to DC 100-240V 180W 5/9/15/20/28/36V C6 PD USB-C

  • Full range AC input 100-240V
  • Compliant with USB PD 3.1 specification
  • Automatically detects 5/9/15/20/28/36V DC output voltage
  • Built-in OVP/OPP/SCP/OTP output protection
Buy Now

Technical Specifications

  Advantech
Product Category Power Supplies
Product Number 96PSA-A180WPDUC
Product Name FSP Adapter AC to DC 100-240V 180W 5/9/15/20/28/36V C6 PD USB-C
Type AC / DC Adapter
Operating Temperature -5 to 40 C (23 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI / UKCA
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - PSD-A60W12-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 5 amps
View Details
2 suppliers
FSP Adapter AC to DC 100-240V 90W 19V C6 Terminal Block 2 Pin - 96PSA-A90W19OT-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CE / CUL / CB / CCC / TUV / FCC / KC / RCM / BSMI / PSE / PSB
View Details
2 suppliers
Delta Adapter AC to DC 100-240V 65W 19V C6 DC Plug - 96PSA-A65W19V1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details