Advantech Psu, Enclosed, Panel Mount, 24V, 3A; Power Supply Approvals Advantech PWR-243-AE

Description
PSU, ENCLOSED, PANEL MOUNT, 24V, 3A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:-; Output Voltage - Output 1:24V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Description
PSU, ENCLOSED, PANEL MOUNT, 24V, 3A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:-; Output Voltage - Output 1:24V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Psu, Enclosed, Panel Mount, 24V, 3A; Power Supply Approvals Advantech - 59M8805 - Newark, An Avnet Company
Chicago, IL, United States
Psu, Enclosed, Panel Mount, 24V, 3A; Power Supply Approvals Advantech
59M8805
Psu, Enclosed, Panel Mount, 24V, 3A; Power Supply Approvals Advantech 59M8805
PSU, ENCLOSED, PANEL MOUNT, 24V, 3A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:-; Output Voltage - Output 1:24V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

PSU, ENCLOSED, PANEL MOUNT, 24V, 3A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:-; Output Voltage - Output 1:24V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 59M8805
Product Name Psu, Enclosed, Panel Mount, 24V, 3A; Power Supply Approvals Advantech
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
DIN Rail Power Supply AC to DC 100-240V 240W 48V - 96PSD-A240W48-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Type 78.1D - Switch mode power supply - 781D12302414 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details