Advantech 80 PLUS Gold 350W Flex ATX Power Supply (FSP) PS8-350FATX-GB

Description
80 PLUS Gold 350W Flex ATX Power Supply (FSP) Full range AC input 100-240V Low ripple & noise Supports OVP, SCP and OPP circuit protection Common safety for CE, FCC, UL, CB, TUV, CCC, KC 80 Plus Gold Available
Request a Quote Datasheet
Description
80 PLUS Gold 350W Flex ATX Power Supply (FSP) Full range AC input 100-240V Low ripple & noise Supports OVP, SCP and OPP circuit protection Common safety for CE, FCC, UL, CB, TUV, CCC, KC 80 Plus Gold Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
80 PLUS Gold 350W Flex ATX Power Supply (FSP) - PS8-350FATX-GB - Advantech
Cincinnati, OH, United States
80 PLUS Gold 350W Flex ATX Power Supply (FSP)
PS8-350FATX-GB
80 PLUS Gold 350W Flex ATX Power Supply (FSP) PS8-350FATX-GB
80 PLUS Gold 350W Flex ATX Power Supply (FSP) Full range AC input 100-240V Low ripple & noise Supports OVP, SCP and OPP circuit protection Common safety for CE, FCC, UL, CB, TUV, CCC, KC 80 Plus Gold Available

80 PLUS Gold 350W Flex ATX Power Supply (FSP)

  • Full range AC input 100-240V
  • Low ripple & noise
  • Supports OVP, SCP and OPP circuit protection
  • Common safety for CE, FCC, UL, CB, TUV, CCC, KC
  • 80 Plus Gold Available
Buy Now Datasheet
AC DC Converters - 2084-PS8-350FATX-GB-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
2084-PS8-350FATX-GB-ND
AC DC Converters 2084-PS8-350FATX-GB-ND
Enclosed AC DC Converters 4 Output 3.3V 5V 12V -12V 14A, 16A, 29A, 300mA 90 ~ 264 VAC Input

Enclosed AC DC Converters 4 Output 3.3V 5V 12V -12V 14A, 16A, 29A, 300mA 90 ~ 264 VAC Input

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Power Supplies Power Supplies
Product Number PS8-350FATX-GB 2084-PS8-350FATX-GB-ND
Product Name 80 PLUS Gold 350W Flex ATX Power Supply (FSP) AC DC Converters
Operating Temperature 0 to 50 C (32 to 122 F) 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / TUV / CB / CCC / KC
DC Output Voltage 12.0 volts
DC Output Current 29 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 329871 - Radwell International
Specs
AC Output Voltage 240.0 volts
DC Output Voltage 12.0 volts
View Details
Industrial, DIN Rail Power Supplies - BB-MDR-20-24-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 1 amps
View Details
AC DC Converters - PS8-250ATX-ZE-ND - DigiKey
Specs
Type 1
Features Power Factor Correction
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
FSP AC to DC 100-240V 500W 2U (1+1)Redundant 80 Plus Gold - RPS8-500ATX-GB - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / TUV / CB / CCC / KC
View Details
2 suppliers