The SABMBOVP225 is a precision dual over-voltage protection printed circuit board populated with an ALD910025SALI SAB MOSFET IC, designed for balancing series-connected supercapacitors. It features two matched OVP circuits, each with a threshold voltage of 2.50V, and provides a clamp current of up to 100mA at 2.53V input. The board measures 0.6 in by 1.6 in, includes mounting holes, and operates over the industrial temperature range of -40°C to +85°C. Below 2.40V input, output current is negligible, enabling near-zero power dissipation for energy-efficient operation.
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SABOVP PCBs provide voltage balancing of series-connected supercapacitors through superior over-voltage clamping circuitry. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.
| Advanced Linear Devices, Inc. | |
|---|---|
| Product Category | Transistors |
| Product Number | SABMBOVP225 |
| Product Name | 2-Channel SABOVP PCB with one mounted ALD910025SALI* |