The ALD1101 is a monolithic dual N-channel matched MOSFET pair designed for precision analog applications such as current mirrors, differential amplifiers, and analog switches. It is packaged in an 8-pin plastic small outline (SOIC) package, measuring 9.40 to 11.68 mm in length and 5.59 to 7.11 mm in width. The device operates from +2V to +10V with a threshold voltage of 0.7V typical, an offset voltage of 2mV, 5mV, or 10mV depending on grade, and a gate leakage current of 100pA at 25°C. It features a negative current temperature coefficient, input impedance of 10^12Ω, and a DC current gain of 10^9. The ALD1101SAL variant is rated for operation from 0°C to +70°C and is RoHS compliant.
MOSFET Array 2 N-Channel (Dual) Matched Pair 10.6V - 500mW Surface Mount 8-SOIC
Mosfet Array 2 N-Channel (Dual) Matched Pair 10.6V 500mW Surface Mount 8-SOIC
MOSFET 2N-CH 10.6V 8SOIC
| Advanced Linear Devices, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | ALD1101SAL | 1014-1003-ND | ALD1101SAL |
| Product Name | Dual N-Channel Matched MOSFET Pair | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | ||
| MOSFET Operating Mode | Enhancement; Enhancement Mode | ||
| V(BR)DSS | 12 volts | ||
| IDSS | 40 milliamps |