The ALD810020SCLI is a quad supercapacitor auto-balancing MOSFET array designed to balance up to four series-connected supercapacitors by regulating leakage currents through voltage-dependent current control. It is housed in a 16-pin SOIC package measuring 4.69 mm to 5.00 mm in length and 3.50 mm to 4.05 mm in width. Operating over an industrial temperature range of -40°C to +85°C, it sustains a maximum drain-source voltage of 10.6 V and current of 80 mA. Each integrated SAB MOSFET has a precise gate threshold voltage of 2.00 V at 1 µA, with output current scaling exponentially from 0.1 nA to 10 mA across input voltages of 1.6 V to 3.42 V. It maintains near-zero leakage at 0.3 V below rated voltage and responds actively without external control.
Transistor Supercapacitor Auto Balancing 4 N-Channel 10.6V 80mA Surface Mount 16-SOIC
MOSFET QUAD SAB 10.6V EE 16SOIC
MOSFET Quad SAB MOSFET ARRAY VT=2.00V
| Advanced Linear Devices, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | ALD810020SCLI | ALD810020SCLI | ALD810020SCLI |
| Product Name | QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB) MOSFET ARRAY | Discrete Semiconductor Products - Transistors - Special Purpose | MOSFET |
| Polarity | N-Channel | ||
| MOSFET Operating Mode | Enhancement; Precision Enhancement Mode | ||
| V(BR)DSS | 10.6 volts |