The SABMB810020 is a 4-channel supercapacitor auto-balancing PCB with one ALD810025SCLI installed, designed for balancing two to four series-connected supercapacitors with near-zero additional power dissipation. It has a compact size of 0.6 in. by 1.6 in. with mounting holes, supports industrial temperature range of -40°C to +85°C, and is RoHS compliant. The board features two 8-lead SOIC footprints and one 16-lead SOIC footprint for SAB MOSFETs, and allows cascading multiple boards to balance larger supercapacitor stacks. Maximum voltage per board is rated at 15.0V.
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.
| Advanced Linear Devices, Inc. | |
|---|---|
| Product Category | Transistors |
| Product Number | SABMB810020 |
| Product Name | 4-Channel SAB PCB with one mounted ALD810020SCLI |