The ALD910028SAL is a dual supercapacitor auto-balancing MOSFET array designed to balance leakage currents in series-connected supercapacitors. It is packaged in an 8-pin SOIC with dimensions of 4.69 mm to 5.00 mm in length and 3.50 mm to 4.05 mm in width. Each device features a precision gate threshold voltage of 2.80 V at 1 µA drain-source current and maintains exponential output current control from below 0.3 nA to over 1000 µA. The device operates with a drain-source voltage rating up to 10.6 V and a maximum operating current of 80 mA. It supports industrial temperature operation from -40°C to +85°C and meets RoHS requirements. The device provides zero leakage at 0.3 V below rated voltage and exhibits near-zero additional leakage currents.
Transistor Supercapacitor Auto Balancing 2 N-Channel (Dual) 10.6V 80mA Surface Mount 8-SOIC
MOSFET DUAL SAB 10.6V 8SOIC
MOSFET Dual MOSFET ARRAY Vt=2.80V
| Advanced Linear Devices, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | ALD910028SAL | ALD910028SAL | ALD910028SAL |
| Product Name | QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB) MOSFET ARRAY | Discrete Semiconductor Products - Transistors - Special Purpose | MOSFET |
| Polarity | N-Channel | ||
| MOSFET Operating Mode | Enhancement; Precision Enhancement Mode | ||
| V(BR)DSS | 10.6 volts |