Advanced Linear Devices, Inc. 2-Channel SABOVP PCB with one mounted ALD910020SALI* SABMBOVP220

Description
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SABOVP PCBs provide voltage balancing of series-connected supercapacitors through superior over-voltage clamping circuitry. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.
Request a Quote
Description
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SABOVP PCBs provide voltage balancing of series-connected supercapacitors through superior over-voltage clamping circuitry. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SABMBOVP220 is a precision dual over-voltage protection PCB populated with an ALD910020SALI SAB MOSFET IC, designed for balancing series-connected supercapacitors. It features two matched OVP circuits with a threshold voltage of 2.00V, providing a clamp current of approximately 1mA at threshold and up to 100mA above 2.03V. The PCB measures 0.6 in by 1.6 in, includes mounting holes, and operates over the industrial temperature range of -40°C to +85°C. It is RoHS compliant and supports cascade connection for higher voltage stacks.

Datasheet Summary
Powered by GS/AI

The SABMBOVP220 is a precision dual over-voltage protection PCB populated with an ALD910020SALI SAB MOSFET IC, designed for balancing series-connected supercapacitors. It features two matched OVP circuits with a threshold voltage of 2.00V, providing a clamp current of approximately 1mA at threshold and up to 100mA above 2.03V. The PCB measures 0.6 in by 1.6 in, includes mounting holes, and operates over the industrial temperature range of -40°C to +85°C. It is RoHS compliant and supports cascade connection for higher voltage stacks.

Suppliers

Company
Product
Description
Supplier Links
2-Channel SABOVP PCB with one mounted ALD910020SALI* - SABMBOVP220 - Advanced Linear Devices, Inc.
Sunnyvale, CA, United States
2-Channel SABOVP PCB with one mounted ALD910020SALI*
SABMBOVP220
2-Channel SABOVP PCB with one mounted ALD910020SALI* SABMBOVP220
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SABOVP PCBs provide voltage balancing of series-connected supercapacitors through superior over-voltage clamping circuitry. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.

ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SABOVP PCBs provide voltage balancing of series-connected supercapacitors through superior over-voltage clamping circuitry. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.

Supplier's Site Datasheet

Technical Specifications

  Advanced Linear Devices, Inc.
Product Category Transistors
Product Number SABMBOVP220
Product Name 2-Channel SABOVP PCB with one mounted ALD910020SALI*
Unlock Full Specs
to access all available technical data

Similar Products

Dual P-Channel Matched MOSFET Pair - ALD1102APAL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type PDIP8
View Details
3 suppliers
PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD NANOPOWER™ MATCHED PAIR - ALD310704PCL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type PDIP16
View Details
4 suppliers