Advanced Linear Devices, Inc. 6-Channel SAB PCB with three mounted ALD910016SALI SABMB616

Description
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.
Request a Quote
Description
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SABMB616 is a 6-channel printed circuit board with three ALD910016SALI supercapacitor auto-balancing MOSFETs pre-installed, designed to balance up to six series-connected supercapacitors with near-zero additional power dissipation. It measures 0.6 in. by 1.6 in. and features three 8-lead SOIC footprints, mounting holes, and optional TO277 footprints for external schottky rectifiers. The board is rated for industrial temperature operation from -40°C to +85°C and is constructed with RoHS-compliant FR4 material. It supports cascading with other SABMBXX boards to balance larger supercapacitor stacks.

Datasheet Summary
Powered by GS/AI

The SABMB616 is a 6-channel printed circuit board with three ALD910016SALI supercapacitor auto-balancing MOSFETs pre-installed, designed to balance up to six series-connected supercapacitors with near-zero additional power dissipation. It measures 0.6 in. by 1.6 in. and features three 8-lead SOIC footprints, mounting holes, and optional TO277 footprints for external schottky rectifiers. The board is rated for industrial temperature operation from -40°C to +85°C and is constructed with RoHS-compliant FR4 material. It supports cascading with other SABMBXX boards to balance larger supercapacitor stacks.

Suppliers

Company
Product
Description
Supplier Links
6-Channel SAB PCB with three mounted ALD910016SALI - SABMB616 - Advanced Linear Devices, Inc.
Sunnyvale, CA, United States
6-Channel SAB PCB with three mounted ALD910016SALI
SABMB616
6-Channel SAB PCB with three mounted ALD910016SALI SABMB616
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.

ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.

Supplier's Site Datasheet

Technical Specifications

  Advanced Linear Devices, Inc.
Product Category Transistors
Product Number SABMB616
Product Name 6-Channel SAB PCB with three mounted ALD910016SALI
Unlock Full Specs
to access all available technical data

Similar Products