The SABMB910024 is a 4-channel supercapacitor auto-balancing PCB designed for use with two ALD910024SALI SAB MOSFETs, balancing up to four series-connected supercapacitors. It measures 0.6 in. by 1.6 in. and includes mounting holes. The board supports cascading to balance larger supercapacitor stacks and is rated for an industrial temperature range of -40°C to +85°C with RoHS-compliant FR4 construction. Maximum voltage per board is limited to 15.0 V. Optional Schottky rectifiers can be mounted to clamp transient reverse currents.
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.
| Advanced Linear Devices, Inc. | |
|---|---|
| Product Category | Transistors |
| Product Number | SABMB910024 |
| Product Name | 4-Channel SAB PCB with two mounted ALD910024SALI |