Advanced Linear Devices, Inc. QUAD/DUAL N-CHANNEL ZERO THRESHOLD™ EPAD® PRECISION MATCHED PAIR MOSFET ARRAY ALD110800SCL

Description
MOSFET Array 4 N-Channel, Matched Pair 10.6V - 500mW Surface Mount 16-SOIC
Request a Quote
Description
MOSFET Array 4 N-Channel, Matched Pair 10.6V - 500mW Surface Mount 16-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ALD110800SCL is a quad N-channel zero threshold EPAD precision matched pair MOSFET array in a 16-pin plastic SOIC package, measuring 9.80 to 10.00 mm in length and 3.50 to 4.05 mm in width. It features a gate threshold voltage of 0.00V ±0.02V and a nominal RDS(ON) of 104 kΩ at VGS = 0.00V and VDS = 0.1V. The device exhibits matched threshold voltage offset of ≤10 mV and excellent temperature coefficient tracking. It operates from 0°C to +70°C and supports supply voltages up to 10.6V. The part is designed for low-voltage analog applications including precision current sources, differential amplifiers, and ultra-low-power circuits, with input leakage currents under 400 pA at 25°C and input capacitance of 2.5 pF.

Datasheet Summary
Powered by GS/AI

ALD110800SCL is a quad N-channel zero threshold EPAD precision matched pair MOSFET array in a 16-pin plastic SOIC package, measuring 9.80 to 10.00 mm in length and 3.50 to 4.05 mm in width. It features a gate threshold voltage of 0.00V ±0.02V and a nominal RDS(ON) of 104 kΩ at VGS = 0.00V and VDS = 0.1V. The device exhibits matched threshold voltage offset of ≤10 mV and excellent temperature coefficient tracking. It operates from 0°C to +70°C and supports supply voltages up to 10.6V. The part is designed for low-voltage analog applications including precision current sources, differential amplifiers, and ultra-low-power circuits, with input leakage currents under 400 pA at 25°C and input capacitance of 2.5 pF.

Suppliers

Company
Product
Description
Supplier Links
QUAD/DUAL N-CHANNEL ZERO THRESHOLD™ EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110800SCL - Advanced Linear Devices, Inc.
Sunnyvale, CA, United States
QUAD/DUAL N-CHANNEL ZERO THRESHOLD™ EPAD® PRECISION MATCHED PAIR MOSFET ARRAY
ALD110800SCL
QUAD/DUAL N-CHANNEL ZERO THRESHOLD™ EPAD® PRECISION MATCHED PAIR MOSFET ARRAY ALD110800SCL
MOSFET Array 4 N-Channel, Matched Pair 10.6V - 500mW Surface Mount 16-SOIC

MOSFET Array 4 N-Channel, Matched Pair 10.6V - 500mW Surface Mount 16-SOIC

Supplier's Site Datasheet
FET, MOSFET Arrays - 1014-1019-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1014-1019-ND
FET, MOSFET Arrays 1014-1019-ND
Mosfet Array 4 N-Channel, Matched Pair 10.6V 500mW Surface Mount 16-SOIC

Mosfet Array 4 N-Channel, Matched Pair 10.6V 500mW Surface Mount 16-SOIC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ALD110800SCL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ALD110800SCL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ALD110800SCL
MOSFET 4N-CH 10.6V 16SOIC

MOSFET 4N-CH 10.6V 16SOIC

Supplier's Site

Technical Specifications

  Advanced Linear Devices, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number ALD110800SCL 1014-1019-ND ALD110800SCL
Product Name QUAD/DUAL N-CHANNEL ZERO THRESHOLD™ EPAD® PRECISION MATCHED PAIR MOSFET ARRAY FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
MOSFET Operating Mode Precision Zero Threshold
V(BR)DSS 10 volts
IDSS 3 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL P-CHANNEL MATCHED PAIR MOSFET ARRAY - ALD1117SAL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
5 suppliers
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114904PAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Depletion; Precision Depletion Mode
V(BR)DSS 10 volts
View Details
3 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810027SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
QUAD/DUAL N-CHANNEL ZERO THRESHOLD™ EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110800PCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Precision Zero Threshold
V(BR)DSS 10 volts
View Details
3 suppliers