Advanced Linear Devices, Inc. PRECISION N-CHANNEL EPAD® MOSFET ARRAY DUAL HIGH DRIVE MATCHED PAIR ALD212908ASAL

Description
MOSFET Array 2 N-Channel (Dual) Matched Pair 10.6V 80mA 500mW Surface Mount 8-SOIC
Request a Quote
Description
MOSFET Array 2 N-Channel (Dual) Matched Pair 10.6V 80mA 500mW Surface Mount 8-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ALD212908ASAL is a dual precision enhancement mode N-channel EPAD® MOSFET array in an 8-pin SOIC package, designed for ultra-low-voltage analog applications. It features a tightly matched gate threshold voltage of +0.80V ±0.01V, with a typical offset of 1mV and a temperature coefficient of -1.7 mV/°C. It operates from +0.05V to +10V with sub-threshold currents below 1nA and delivers output currents exceeding 50mA. The device has a low RDS(ON) of 14Ω at VGS = +5.8V, high input impedance of 2.5 × 10¹⁰Ω, and fast switching with 10ns delays. The SOIC package measures 5.00mm × 4.05mm × 1.75mm. It supports nanopower circuits, current mirrors, and differential amplifiers, and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The ALD212908ASAL is a dual precision enhancement mode N-channel EPAD® MOSFET array in an 8-pin SOIC package, designed for ultra-low-voltage analog applications. It features a tightly matched gate threshold voltage of +0.80V ±0.01V, with a typical offset of 1mV and a temperature coefficient of -1.7 mV/°C. It operates from +0.05V to +10V with sub-threshold currents below 1nA and delivers output currents exceeding 50mA. The device has a low RDS(ON) of 14Ω at VGS = +5.8V, high input impedance of 2.5 × 10¹⁰Ω, and fast switching with 10ns delays. The SOIC package measures 5.00mm × 4.05mm × 1.75mm. It supports nanopower circuits, current mirrors, and differential amplifiers, and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
PRECISION N-CHANNEL EPAD® MOSFET ARRAY DUAL HIGH DRIVE MATCHED PAIR - ALD212908ASAL - Advanced Linear Devices, Inc.
Sunnyvale, CA, United States
PRECISION N-CHANNEL EPAD® MOSFET ARRAY DUAL HIGH DRIVE MATCHED PAIR
ALD212908ASAL
PRECISION N-CHANNEL EPAD® MOSFET ARRAY DUAL HIGH DRIVE MATCHED PAIR ALD212908ASAL
MOSFET Array 2 N-Channel (Dual) Matched Pair 10.6V 80mA 500mW Surface Mount 8-SOIC

MOSFET Array 2 N-Channel (Dual) Matched Pair 10.6V 80mA 500mW Surface Mount 8-SOIC

Supplier's Site Datasheet
FET, MOSFET Arrays - ALD212908ASAL-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
ALD212908ASAL-ND
FET, MOSFET Arrays ALD212908ASAL-ND
Mosfet Array 2 N-Channel (Dual) Matched Pair 10.6V 80mA 500mW Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) Matched Pair 10.6V 80mA 500mW Surface Mount 8-SOIC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ALD212908ASAL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ALD212908ASAL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ALD212908ASAL
MOSFET 2N-CH 10.6V 0.08A 8SOIC

MOSFET 2N-CH 10.6V 0.08A 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Dual N-Ch Matched Pr VGS=0.0V

MOSFET Dual N-Ch Matched Pr VGS=0.0V

Buy Now Datasheet

Technical Specifications

  Advanced Linear Devices, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number ALD212908ASAL ALD212908ASAL-ND ALD212908ASAL ALD212908ASAL
Product Name PRECISION N-CHANNEL EPAD® MOSFET ARRAY DUAL HIGH DRIVE MATCHED PAIR FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
IDSS 79 milliamps
Unlock Full Specs
to access all available technical data