The ALD910018SAL is a dual supercapacitor auto-balancing MOSFET array designed to balance leakage currents in series-connected supercapacitors. It is packaged in an 8-pin SOIC with dimensions of 4.69 mm to 5.00 mm in length and 3.50 mm to 4.05 mm in width. Each of its two integrated SAB MOSFETs has a precise gate threshold voltage of 1.80 V at a drain-source current of 1 µA and operates with an exponential current response to input voltage. The device supports operating temperatures from 0°C to +70°C and meets RoHS standards. It can balance up to two supercapacitors in series with an output current range from less than 0.3 nA to over 1000 µA and a maximum drain-source voltage of 10.6 V.
Transistor Supercapacitor Auto Balancing 2 N-Channel (Dual) 10.6V 80mA Surface Mount 8-SOIC
MOSFET Dual SAB MOSFET ARRAY VT=1.80V
MOSFET DUAL SAB 10.6V EE 8SOIC
| Advanced Linear Devices, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | ALD910018SAL | ALD910018SAL | ALD910018SAL |
| Product Name | QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB) MOSFET ARRAY | MOSFET | Discrete Semiconductor Products - Transistors - Special Purpose |
| Polarity | N-Channel | ||
| MOSFET Operating Mode | Enhancement; Precision Enhancement Mode | ||
| V(BR)DSS | 10.6 volts |