Advanced Linear Devices, Inc. PRECISION N-CHANNEL EPAD® MOSFET ARRAY DUAL HIGH DRIVE ZERO THRESHOLD™ MATCHED PAIR ALD212900SAL

Description
MOSFET Array 2 N-Channel (Dual) Matched Pair 10.6V 80mA 500mW Surface Mount 8-SOIC
Request a Quote
Description
MOSFET Array 2 N-Channel (Dual) Matched Pair 10.6V 80mA 500mW Surface Mount 8-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ALD212900SAL is a dual precision N-channel EPAD® MOSFET array in an 8-pin SOIC package, designed for low-voltage, low-power analog applications. Each device features a Zero Threshold™ voltage of 0.00V ±0.01V, enabling operation down to 0.05V with sub-nanowatt power consumption and less than 1nA operating current. It exhibits matched transconductance and output conductance, with a typical on-resistance of 14Ω at VGS = +5.0V and a drain-source breakdown voltage of 10V. The matched pair has a gate threshold voltage offset of 2mV maximum and temperature drift of 5μV/°C. The device supports surface mount mounting and complies with RoHS standards.

Datasheet Summary
Powered by GS/AI

The ALD212900SAL is a dual precision N-channel EPAD® MOSFET array in an 8-pin SOIC package, designed for low-voltage, low-power analog applications. Each device features a Zero Threshold™ voltage of 0.00V ±0.01V, enabling operation down to 0.05V with sub-nanowatt power consumption and less than 1nA operating current. It exhibits matched transconductance and output conductance, with a typical on-resistance of 14Ω at VGS = +5.0V and a drain-source breakdown voltage of 10V. The matched pair has a gate threshold voltage offset of 2mV maximum and temperature drift of 5μV/°C. The device supports surface mount mounting and complies with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
PRECISION N-CHANNEL EPAD® MOSFET ARRAY DUAL HIGH DRIVE ZERO THRESHOLD™ MATCHED PAIR - ALD212900SAL - Advanced Linear Devices, Inc.
Sunnyvale, CA, United States
PRECISION N-CHANNEL EPAD® MOSFET ARRAY DUAL HIGH DRIVE ZERO THRESHOLD™ MATCHED PAIR
ALD212900SAL
PRECISION N-CHANNEL EPAD® MOSFET ARRAY DUAL HIGH DRIVE ZERO THRESHOLD™ MATCHED PAIR ALD212900SAL
MOSFET Array 2 N-Channel (Dual) Matched Pair 10.6V 80mA 500mW Surface Mount 8-SOIC

MOSFET Array 2 N-Channel (Dual) Matched Pair 10.6V 80mA 500mW Surface Mount 8-SOIC

Supplier's Site Datasheet
FET, MOSFET Arrays - 1014-1209-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1014-1209-ND
FET, MOSFET Arrays 1014-1209-ND
Mosfet Array 2 N-Channel (Dual) Matched Pair 10.6V 80mA 500mW Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) Matched Pair 10.6V 80mA 500mW Surface Mount 8-SOIC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ALD212900SAL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ALD212900SAL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ALD212900SAL
MOSFET 2N-CH 10.6V 0.08A 8SOIC

MOSFET 2N-CH 10.6V 0.08A 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Dual N-Ch EPAD FET Array VGS=0.0V

MOSFET Dual N-Ch EPAD FET Array VGS=0.0V

Buy Now Datasheet

Technical Specifications

  Advanced Linear Devices, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number ALD212900SAL 1014-1209-ND ALD212900SAL ALD212900SAL
Product Name PRECISION N-CHANNEL EPAD® MOSFET ARRAY DUAL HIGH DRIVE ZERO THRESHOLD™ MATCHED PAIR FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
MOSFET Operating Mode Precision Zero Threshold
V(BR)DSS 10 volts
IDSS 79 milliamps
Unlock Full Specs
to access all available technical data