Advanced Linear Devices, Inc. 4-Channel SAB PCB with one mounted ALD810023SCLI SABMB810023

Description
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.
Request a Quote
Description
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SABMB810023 is a 4-channel supercapacitor auto-balancing PCB populated with one ALD810025SCLI MOSFET, designed to balance two to four series-connected supercapacitors with near-zero additional power dissipation. It measures 0.6 in. by 1.6 in. and includes mounting holes. The board features a 16-lead SOIC footprint for the ALD8100XX series MOSFET, terminal labels V+, A-E, and V-, and supports cascading with other SABMBXX boards. It is rated for an industrial temperature range of -40°C to +85°C and is RoHS compliant. Maximum voltage per board is limited to 15.0V, and optional Schottky rectifiers can be installed for transient clamping.

Datasheet Summary
Powered by GS/AI

The SABMB810023 is a 4-channel supercapacitor auto-balancing PCB populated with one ALD810025SCLI MOSFET, designed to balance two to four series-connected supercapacitors with near-zero additional power dissipation. It measures 0.6 in. by 1.6 in. and includes mounting holes. The board features a 16-lead SOIC footprint for the ALD8100XX series MOSFET, terminal labels V+, A-E, and V-, and supports cascading with other SABMBXX boards. It is rated for an industrial temperature range of -40°C to +85°C and is RoHS compliant. Maximum voltage per board is limited to 15.0V, and optional Schottky rectifiers can be installed for transient clamping.

Suppliers

Company
Product
Description
Supplier Links
4-Channel SAB PCB with one mounted ALD810023SCLI - SABMB810023 - Advanced Linear Devices, Inc.
Sunnyvale, CA, United States
4-Channel SAB PCB with one mounted ALD810023SCLI
SABMB810023
4-Channel SAB PCB with one mounted ALD810023SCLI SABMB810023
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.

ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.

Supplier's Site Datasheet

Technical Specifications

  Advanced Linear Devices, Inc.
Product Category Transistors
Product Number SABMB810023
Product Name 4-Channel SAB PCB with one mounted ALD810023SCLI
Unlock Full Specs
to access all available technical data

Similar Products

Complementary N-Channel and P-Channel MOSFET Array - ALD1115SAL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity Complementary
Package Type SOIC8
View Details
3 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910018SAL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC8
View Details
3 suppliers