Advanced Linear Devices, Inc. 6-Channel SAB PCB with three mounted ALD910020SALI SABMB620

Description
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.
Request a Quote
Description
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SABMB620 is a 6-channel printed circuit board with three ALD910020SALI supercapacitor auto-balancing MOSFETs pre-installed, designed to balance up to six series-connected supercapacitors with near-zero additional power dissipation. The board measures 0.6 in. by 1.6 in. and features mounting holes, RoHS-compliant FR4 material, and industrial temperature operation from -40°C to +85°C. Each ALD910020SALI device has a maximum rated voltage of 15.0 V and is configured for a typical operating voltage of approximately 5.0 V per device in series chains. Optional Schottky rectifiers can be added across MOSFETs to clamp transient reverse currents. The board includes three SOIC-8 footprints and supports cascading with other SABMB6 or SABMB16 boards for larger stacks.

Datasheet Summary
Powered by GS/AI

The SABMB620 is a 6-channel printed circuit board with three ALD910020SALI supercapacitor auto-balancing MOSFETs pre-installed, designed to balance up to six series-connected supercapacitors with near-zero additional power dissipation. The board measures 0.6 in. by 1.6 in. and features mounting holes, RoHS-compliant FR4 material, and industrial temperature operation from -40°C to +85°C. Each ALD910020SALI device has a maximum rated voltage of 15.0 V and is configured for a typical operating voltage of approximately 5.0 V per device in series chains. Optional Schottky rectifiers can be added across MOSFETs to clamp transient reverse currents. The board includes three SOIC-8 footprints and supports cascading with other SABMB6 or SABMB16 boards for larger stacks.

Suppliers

Company
Product
Description
Supplier Links
6-Channel SAB PCB with three mounted ALD910020SALI - SABMB620 - Advanced Linear Devices, Inc.
Sunnyvale, CA, United States
6-Channel SAB PCB with three mounted ALD910020SALI
SABMB620
6-Channel SAB PCB with three mounted ALD910020SALI SABMB620
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.

ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.

Supplier's Site Datasheet

Technical Specifications

  Advanced Linear Devices, Inc.
Product Category Transistors
Product Number SABMB620
Product Name 6-Channel SAB PCB with three mounted ALD910020SALI
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810016SCL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC16
View Details
3 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910027SAL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC8
View Details
3 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910018SAL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC8
View Details
3 suppliers