Advanced Linear Devices, Inc. QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY ALD910016SALI

Description
Transistor Supercapacitor Auto Balancing 2 N-Channel (Dual) 10.6V 80mA Surface Mount 8-SOIC
Request a Quote
Description
Transistor Supercapacitor Auto Balancing 2 N-Channel (Dual) 10.6V 80mA Surface Mount 8-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ALD910016SALI is a dual supercapacitor auto-balancing MOSFET array designed to balance leakage currents in series-connected supercapacitors. It comes in an 8-pin SOIC package measuring 4.69-5.00 mm in length and 3.50-4.05 mm in width. Each device features a precision gate threshold voltage of 1.60 V at IDS(ON) = 1 µA, with output current ranging from 0.3 nA to 10 mA depending on input voltage. The device operates with a drain-source voltage up to 10.6 V and a maximum operating current of 80 mA. It is rated for industrial temperature range from −40°C to +85°C and meets RoHS lead-free requirements. The device exhibits near-zero leakage below rated voltage and actively balances cells without external control.

Datasheet Summary
Powered by GS/AI

The ALD910016SALI is a dual supercapacitor auto-balancing MOSFET array designed to balance leakage currents in series-connected supercapacitors. It comes in an 8-pin SOIC package measuring 4.69-5.00 mm in length and 3.50-4.05 mm in width. Each device features a precision gate threshold voltage of 1.60 V at IDS(ON) = 1 µA, with output current ranging from 0.3 nA to 10 mA depending on input voltage. The device operates with a drain-source voltage up to 10.6 V and a maximum operating current of 80 mA. It is rated for industrial temperature range from −40°C to +85°C and meets RoHS lead-free requirements. The device exhibits near-zero leakage below rated voltage and actively balances cells without external control.

Suppliers

Company
Product
Description
Supplier Links
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910016SALI - Advanced Linear Devices, Inc.
Sunnyvale, CA, United States
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY
ALD910016SALI
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY ALD910016SALI
Transistor Supercapacitor Auto Balancing 2 N-Channel (Dual) 10.6V 80mA Surface Mount 8-SOIC

Transistor Supercapacitor Auto Balancing 2 N-Channel (Dual) 10.6V 80mA Surface Mount 8-SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET Dual SAB MOSFET ARRAY VT=1.60V

MOSFET Dual SAB MOSFET ARRAY VT=1.60V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Special Purpose - ALD910016SALI - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Special Purpose
ALD910016SALI
Discrete Semiconductor Products - Transistors - Special Purpose ALD910016SALI
MOSFET DUAL SAB 10.6V 8SOIC

MOSFET DUAL SAB 10.6V 8SOIC

Supplier's Site

Technical Specifications

  Advanced Linear Devices, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number ALD910016SALI ALD910016SALI ALD910016SALI
Product Name QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY MOSFET Discrete Semiconductor Products - Transistors - Special Purpose
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
Unlock Full Specs
to access all available technical data