The ALD1103SBL is a 14-pin SOIC-packaged monolithic device containing a matched pair of N-channel and P-channel enhancement-mode MOSFETs for precision analog applications such as current mirrors and differential amplifiers. It operates from +2V to +10V, with a typical gate threshold voltage of 0.7V and input impedance of 10¹³Ω. The device features matched transistor pairs with offset voltage of 10mV, gate leakage current of 100pA at 25°C, and drain-source breakdown voltage of ±10V. It meets RoHS standards and has a specified operating temperature range of 0°C to +70°C.
MOSFET Array 2 N and 2 P-Channel Matched Pair 10.6V 40mA, 16mA 500mW Surface Mount 14-SOIC
Mosfet Array 2 N and 2 P-Channel Matched Pair 10.6V 40mA, 16mA 500mW Surface Mount 14-SOIC
MOSFET 2N/2P-CH 10.6V 14SOIC
| Advanced Linear Devices, Inc. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | ALD1103SBL | 1014-1009-ND | ALD1103SBL | ALD1103SBL |
| Product Name | Dual N-Channel and Dual P-Channel Matched MOSFET Pair | FET, MOSFET Arrays | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement; Enhancement Mode | |||
| V(BR)DSS | 12 volts | |||
| IDSS | -16 to 40 milliamps | |||
| rDS(on) | 75 to 270 ohms |