Advanced Linear Devices, Inc. 4-Channel SAB PCB with one mounted ALD810022SCLI SABMB810022

Description
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.
Request a Quote
Description
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SABMB810022 is a 4-channel supercapacitor auto-balancing PCB with one ALD810025SCLI installed, designed to balance two to four series-connected supercapacitors with near-zero additional power dissipation. The board measures 0.6 in. by 1.6 in. and includes mounting holes. It is rated for industrial temperature range of -40°C to +85°C and is RoHS compliant. The PCB supports cascading multiple units to balance larger supercapacitor stacks, with a maximum voltage rating of 15.0V per board. Optional Schottky diodes and resistors can be added for transient clamping and trace configuration.

Datasheet Summary
Powered by GS/AI

The SABMB810022 is a 4-channel supercapacitor auto-balancing PCB with one ALD810025SCLI installed, designed to balance two to four series-connected supercapacitors with near-zero additional power dissipation. The board measures 0.6 in. by 1.6 in. and includes mounting holes. It is rated for industrial temperature range of -40°C to +85°C and is RoHS compliant. The PCB supports cascading multiple units to balance larger supercapacitor stacks, with a maximum voltage rating of 15.0V per board. Optional Schottky diodes and resistors can be added for transient clamping and trace configuration.

Suppliers

Company
Product
Description
Supplier Links
4-Channel SAB PCB with one mounted ALD810022SCLI - SABMB810022 - Advanced Linear Devices, Inc.
Sunnyvale, CA, United States
4-Channel SAB PCB with one mounted ALD810022SCLI
SABMB810022
4-Channel SAB PCB with one mounted ALD810022SCLI SABMB810022
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.

ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.

Supplier's Site Datasheet

Technical Specifications

  Advanced Linear Devices, Inc.
Product Category Transistors
Product Number SABMB810022
Product Name 4-Channel SAB PCB with one mounted ALD810022SCLI
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910025SAL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC8
View Details
4 suppliers
QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110802SCL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC16
View Details
3 suppliers