The ALD310708APCL is a quad precision P-channel enhanced mode MOSFET array in a 16-pin plastic DIP package, designed for low-voltage, low-power analog applications requiring matched transistor characteristics. It features a precise gate threshold voltage of -0.80V ±0.02V with a typical offset voltage of 1mV, enabling sub-threshold operation below 0.8V and nano-power current levels under 1nA. The devices exhibit matched transconductance, low input capacitance of 2.5pF, and low leakage currents, with excellent temperature tracking and a typical temperature coefficient of -2mV/°C. The package measures 18.93mm to 21.33mm in length and 5.59mm to 7.11mm in width, and the device operates within a temperature range of 0°C to +70°C. It is rated for a drain-source breakdown voltage of -8.0V and a maximum power dissipation of 500mW.
MOSFET Array 4 P-Channel, Matched Pair 8V - 500mW Through Hole 16-PDIP
Mosfet Array 4 P-Channel, Matched Pair 8V 500mW Through Hole 16-PDIP
MOSFET 4 P-CH 8V 16DIP
MOSFET Quad P-Channel EPAD Matched Pair
| Advanced Linear Devices, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | ALD310708APCL | 1014-1296-ND | ALD310708APCL | ALD310708APCL |
| Product Name | PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD ENHANCED MODE MATCHED PAIR | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | P-Channel | |||
| MOSFET Operating Mode | Enhancement; Precision Enhancement Mode | |||
| V(BR)DSS | -8 volts | |||
| IDSS | -1.65 milliamps |