Advanced Linear Devices, Inc. PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD NANOPOWER™ MATCHED PAIR ALD310704SCL

Description
MOSFET Array 4 P-Channel, Matched Pair 8V - 500mW Surface Mount 16-SOIC
Request a Quote
Description
MOSFET Array 4 P-Channel, Matched Pair 8V - 500mW Surface Mount 16-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ALD310704SCL is a quad precision P-channel EPAD® MOSFET array designed for low-voltage, nano-power analog applications, featuring matched gate threshold voltages of -0.40V ±0.02V and typical offset voltages of 1mV. It operates below 0.4V with sub-nA leakage currents and exhibits temperature tracking within ±2mV/°C. The device is housed in a 16-pin SOIC package measuring 9.80-10.00mm in length and 3.50-4.05mm in width. It meets RoHS standards and is rated for a 0°C to +70°C operating temperature range, with a maximum drain-source voltage of -8.0V and power dissipation of 500mW. The array supports sub-threshold operation, exponential current response, and matched transconductance for precision current mirrors, sources, and low-voltage differential amplifiers.

Datasheet Summary
Powered by GS/AI

The ALD310704SCL is a quad precision P-channel EPAD® MOSFET array designed for low-voltage, nano-power analog applications, featuring matched gate threshold voltages of -0.40V ±0.02V and typical offset voltages of 1mV. It operates below 0.4V with sub-nA leakage currents and exhibits temperature tracking within ±2mV/°C. The device is housed in a 16-pin SOIC package measuring 9.80-10.00mm in length and 3.50-4.05mm in width. It meets RoHS standards and is rated for a 0°C to +70°C operating temperature range, with a maximum drain-source voltage of -8.0V and power dissipation of 500mW. The array supports sub-threshold operation, exponential current response, and matched transconductance for precision current mirrors, sources, and low-voltage differential amplifiers.

Suppliers

Company
Product
Description
Supplier Links
PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD NANOPOWER™ MATCHED PAIR - ALD310704SCL - Advanced Linear Devices, Inc.
Sunnyvale, CA, United States
PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD NANOPOWER™ MATCHED PAIR
ALD310704SCL
PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD NANOPOWER™ MATCHED PAIR ALD310704SCL
MOSFET Array 4 P-Channel, Matched Pair 8V - 500mW Surface Mount 16-SOIC

MOSFET Array 4 P-Channel, Matched Pair 8V - 500mW Surface Mount 16-SOIC

Supplier's Site Datasheet
FET, MOSFET Arrays - 1014-1295-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1014-1295-ND
FET, MOSFET Arrays 1014-1295-ND
Mosfet Array 4 P-Channel, Matched Pair 8V 500mW Surface Mount 16-SOIC

Mosfet Array 4 P-Channel, Matched Pair 8V 500mW Surface Mount 16-SOIC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ALD310704SCL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ALD310704SCL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ALD310704SCL
MOSFET 4 P-CH 8V 16SOIC

MOSFET 4 P-CH 8V 16SOIC

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Quad P-Channel EPAD Matched Pair

MOSFET Quad P-Channel EPAD Matched Pair

Buy Now Datasheet

Technical Specifications

  Advanced Linear Devices, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number ALD310704SCL 1014-1295-ND ALD310704SCL ALD310704SCL
Product Name PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD NANOPOWER™ MATCHED PAIR FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS -8 volts
IDSS -1.83 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910020SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910025SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
4 suppliers
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114804SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Depletion; Precision Depletion Mode
V(BR)DSS 10 volts
View Details
3 suppliers
PRECISION N-CHANNEL EPAD® MOSFET ARRAY DUAL HIGH DRIVE NANOPOWER™ MATCHED PAIR - ALD212904SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
4 suppliers