The SABMB628 is a 6-channel printed circuit board pre-populated with three ALD910028SALI supercapacitor auto-balancing MOSFETs, designed to balance up to six series-connected supercapacitors with near-zero additional power dissipation. It measures 0.6 in. by 1.6 in. and includes three 8-lead SOIC footprints with mounting holes. The board is rated for industrial temperature range of -40°C to +85°C and complies with RoHS standards. Each ALD910028SALI device has a maximum voltage rating of 15.0V and supports reverse-biased clamping via optional Schottky rectifiers. Multiple SABMB628 boards can be cascaded to balance larger supercapacitor stacks.
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.
| Advanced Linear Devices, Inc. | |
|---|---|
| Product Category | Transistors |
| Product Number | SABMB628 |
| Product Name | 6-Channel SAB PCB with three mounted ALD910028SALI |