The SABMB626 is a 6-channel printed circuit board with three ALD910026SALI SAB MOSFETs installed, designed to balance up to six series-connected supercapacitors. The board measures 0.6 in. by 1.6 in. and includes three 8-lead SOIC footprints with mounting holes. It supports cascading with other SABMB6 boards to balance larger supercapacitor stacks and is rated for industrial temperature range of -40°C to +85°C with RoHS compliance. The ALD910026SALI devices are rated for a maximum 15.0V across each chip and offer near-zero power dissipation during active balancing.
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.
| Advanced Linear Devices, Inc. | |
|---|---|
| Product Category | Transistors |
| Product Number | SABMB626 |
| Product Name | 6-Channel SAB PCB with three mounted ALD910026SALI |