The SABMB910019 is a 4-channel supercapacitor auto-balancing PCB with two ALD910019SALI SAB MOSFETs installed, designed to balance two to four series-connected supercapacitors with near-zero additional power dissipation. It measures 0.6 in. by 1.6 in. and includes mounting holes, with a maximum voltage rating of 15.0V per board. The board supports cascading multiple units for balancing larger stacks and operates within the industrial temperature range of -40°C to +85°C. It is RoHS compliant and features optional external Schottky diode footprints for transient clamping.
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.
| Advanced Linear Devices, Inc. | |
|---|---|
| Product Category | Transistors |
| Product Number | SABMB910019 |
| Product Name | 4-Channel SAB PCB with two mounted ALD910019SALI |