The SABMB624 is a 6-channel printed circuit board with three ALD910024SALI supercapacitor auto-balancing MOSFETs installed, designed for balancing up to six series-connected supercapacitors with near-zero additional power dissipation. The board measures 0.6 inches by 1.6 inches and includes mounting holes, with three 8-lead SOIC footprints pre-populated. Each ALD910024SALI is rated for a maximum voltage of 15.0 V and operates within an industrial temperature range of -40°C to +85°C. The PCB is manufactured with RoHS-compliant FR4 material and supports cascading with other SABMBXX boards to balance larger supercapacitor stacks. Optional external Schottky rectifiers can be mounted to clamp transient reverse-current surges.
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.
| Advanced Linear Devices, Inc. | |
|---|---|
| Product Category | Transistors |
| Product Number | SABMB624 |
| Product Name | 6-Channel SAB PCB with three mounted ALD910024SALI |