The ALD810028SCL is a quad supercapacitor auto-balancing MOSFET array designed to balance leakage currents in series-connected supercapacitors. It is packaged in a 16-pin SOIC with dimensions of 9.80 to 10.00 mm in length and 3.50 to 4.05 mm in width. Each of the four integrated SAB MOSFETs has a precision gate threshold voltage of 2.80 V at 1 μA drain-source current and exhibits exponential output current variation from less than 0.3 nA to over 1000 μA with input voltage. The device operates from 0°C to +70°C, supports drain-source voltages up to 10.6 V, and dissipates up to 500 mW. It features near-zero additional leakage currents and is RoHS compliant. The part meets ESD sensitivity requirements and is designed for applications requiring passive, active leakage current balancing in supercapacitor stacks.
Transistor Supercapacitor Auto Balancing 4 N-Channel 10.6V 80mA Surface Mount 16-SOIC
MOSFET QUAD SAB 10.6V 16SOIC
MOSFET Quad MOSFET ARRAY Vt=2.80V
| Advanced Linear Devices, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | ALD810028SCL | ALD810028SCL | ALD810028SCL |
| Product Name | QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB) MOSFET ARRAY | Discrete Semiconductor Products - Transistors - Special Purpose | MOSFET |
| Polarity | N-Channel | ||
| MOSFET Operating Mode | Enhancement; Precision Enhancement Mode | ||
| V(BR)DSS | 10.6 volts |