Advanced Linear Devices, Inc. 6-Channel SAB PCB with three mounted ALD910027SALI SABMB627

Description
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.
Request a Quote
Description
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SABMB627 is a 6-channel supercapacitor auto-balancing PCB with three ALD910027SALI SAB MOSFETs pre-installed and tested. It measures 0.6 in. by 1.6 in. and includes mounting holes, RoHS-compliant FR4 construction, and industrial temperature operation from -40°C to +85°C. Each ALD910027SALI is rated for a maximum 15.0V differential voltage and supports up to 80mA reverse bias current. The board features three 8-lead SOIC footprints, optional Schottky diode clamping pads, and is designed to be cascaded with other SABMB boards to balance extended supercapacitor stacks. Average additional power dissipation is zero under appropriate operating conditions.

Datasheet Summary
Powered by GS/AI

The SABMB627 is a 6-channel supercapacitor auto-balancing PCB with three ALD910027SALI SAB MOSFETs pre-installed and tested. It measures 0.6 in. by 1.6 in. and includes mounting holes, RoHS-compliant FR4 construction, and industrial temperature operation from -40°C to +85°C. Each ALD910027SALI is rated for a maximum 15.0V differential voltage and supports up to 80mA reverse bias current. The board features three 8-lead SOIC footprints, optional Schottky diode clamping pads, and is designed to be cascaded with other SABMB boards to balance extended supercapacitor stacks. Average additional power dissipation is zero under appropriate operating conditions.

Suppliers

Company
Product
Description
Supplier Links
6-Channel SAB PCB with three mounted ALD910027SALI - SABMB627 - Advanced Linear Devices, Inc.
Sunnyvale, CA, United States
6-Channel SAB PCB with three mounted ALD910027SALI
SABMB627
6-Channel SAB PCB with three mounted ALD910027SALI SABMB627
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.

ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.

Supplier's Site Datasheet

Technical Specifications

  Advanced Linear Devices, Inc.
Product Category Transistors
Product Number SABMB627
Product Name 6-Channel SAB PCB with three mounted ALD910027SALI
Unlock Full Specs
to access all available technical data

Similar Products

DUAL N-CHANNEL ENHANCEMENT MODE EPAD® MATCHED PAIR MOSFET ARRAY - ALD111933PAL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type PDIP8
View Details
3 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910029SALI - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC8
View Details
Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
View Details