The ALD810023SCL is a quad supercapacitor auto-balancing MOSFET array in a 16-pin SOIC package measuring 9.80 to 10.00 mm in length and 3.50 to 4.05 mm in width, designed to balance up to four series-connected supercapacitors by regulating leakage currents. Each of its four integrated MOSFETs has a precision gate threshold voltage of 2.30 V at 1 µA drain-source current, with drain-source voltage ratings up to 10.6 V and maximum operating current of 80 mA. The device operates from 0°C to +70°C and dissipates up to 500 mW. It features near-zero leakage below 2.10 V applied voltage and exponential current response to input voltage, enabling passive, always-on voltage balancing. The part meets RoHS lead-free requirements and is ESD sensitive. The device is built using EPAD® technology.
Transistor Supercapacitor Auto Balancing 4 N-Channel 10.6V 80mA Surface Mount 16-SOIC
MOSFET QUAD SAB 10.6V 16SOIC
MOSFET Quad MOSFET ARRAY Vt=2.30V
| Advanced Linear Devices, Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | ALD810023SCL | ALD810023SCL | ALD810023SCL |
| Product Name | QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB) MOSFET ARRAY | Discrete Semiconductor Products - Transistors - Special Purpose | MOSFET |
| Polarity | N-Channel | ||
| MOSFET Operating Mode | Enhancement; Precision Enhancement Mode | ||
| V(BR)DSS | 10.6 volts |