Advanced Linear Devices, Inc. 2-Channel SAB PCB with one mounted ALD910024SALI SABMB224

Description
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.
Request a Quote
Description
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SABMB224 is a 2-channel supercapacitor auto-balancing printed circuit board with an ALD910024SALI SAB MOSFET pre-installed, designed for balancing two series-connected supercapacitors with near-zero additional power dissipation. The board measures 0.6 in. by 1.0 in. and features an 8-lead SOIC footprint, V+, V-, and intermediate terminals A, B, and C for direct connection to supercapacitor nodes. It supports cascading with other SABMBXX boards to balance larger stacks and includes optional TO277 footprints for external Schottky rectifiers to clamp transient reverse currents. The board is RoHS compliant and rated for industrial temperature operation from -40°C to +85°C.

Datasheet Summary
Powered by GS/AI

The SABMB224 is a 2-channel supercapacitor auto-balancing printed circuit board with an ALD910024SALI SAB MOSFET pre-installed, designed for balancing two series-connected supercapacitors with near-zero additional power dissipation. The board measures 0.6 in. by 1.0 in. and features an 8-lead SOIC footprint, V+, V-, and intermediate terminals A, B, and C for direct connection to supercapacitor nodes. It supports cascading with other SABMBXX boards to balance larger stacks and includes optional TO277 footprints for external Schottky rectifiers to clamp transient reverse currents. The board is RoHS compliant and rated for industrial temperature operation from -40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
2-Channel SAB PCB with one mounted ALD910024SALI - SABMB224 - Advanced Linear Devices, Inc.
Sunnyvale, CA, United States
2-Channel SAB PCB with one mounted ALD910024SALI
SABMB224
2-Channel SAB PCB with one mounted ALD910024SALI SABMB224
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.

ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.

Supplier's Site Datasheet

Technical Specifications

  Advanced Linear Devices, Inc.
Product Category Transistors
Product Number SABMB224
Product Name 2-Channel SAB PCB with one mounted ALD910024SALI
Unlock Full Specs
to access all available technical data

Similar Products