Advanced Linear Devices, Inc. 2-Channel SAB PCB with one mounted ALD910017SALI SABMB217

Description
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.
Request a Quote
Description
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SABMB217 is a 2-channel supercapacitor auto-balancing PCB with an ALD910017SALI SAB MOSFET installed, designed for balancing two series-connected supercapacitors with near-zero additional power dissipation. It features a compact 0.6 in. by 1.0 in. size with mounting holes and an 8-lead SOIC footprint. The board operates within an industrial temperature range of -40°C to +85°C and is RoHS compliant. It supports cascading with other SABMBXX boards to balance longer supercapacitor stacks up to 15.0V per unit and includes optional TO277 footprints for external Schottky clamping diodes to manage transient reverse currents.

Datasheet Summary
Powered by GS/AI

The SABMB217 is a 2-channel supercapacitor auto-balancing PCB with an ALD910017SALI SAB MOSFET installed, designed for balancing two series-connected supercapacitors with near-zero additional power dissipation. It features a compact 0.6 in. by 1.0 in. size with mounting holes and an 8-lead SOIC footprint. The board operates within an industrial temperature range of -40°C to +85°C and is RoHS compliant. It supports cascading with other SABMBXX boards to balance longer supercapacitor stacks up to 15.0V per unit and includes optional TO277 footprints for external Schottky clamping diodes to manage transient reverse currents.

Suppliers

Company
Product
Description
Supplier Links
2-Channel SAB PCB with one mounted ALD910017SALI - SABMB217 - Advanced Linear Devices, Inc.
Sunnyvale, CA, United States
2-Channel SAB PCB with one mounted ALD910017SALI
SABMB217
2-Channel SAB PCB with one mounted ALD910017SALI SABMB217
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.

ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.

Supplier's Site Datasheet

Technical Specifications

  Advanced Linear Devices, Inc.
Product Category Transistors
Product Number SABMB217
Product Name 2-Channel SAB PCB with one mounted ALD910017SALI
Unlock Full Specs
to access all available technical data

Similar Products